STMicroelectronics Logic - Logic - Flip Flops - M74HC107RM13TR M74HC107RM13TR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145213-M74HC107RM13 TR Packaging: Tape and Reel Number of Circuits: 2 Frequency: 80 MHz Polarity: Non-Inverting Number of Elements: 2 Number of Bits per Element: 1 Number of Bits: 2 Number of Pins: 14 High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Propagation Delay: 125 ns Categories: Logic - Flip Flops Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 12 ns Logic Function: Flip-Flop, JK-Type Max Operating Temperature: 125 °C Number of Input Lines: 4 Number of Output Lines: 2 Clock Edge Trigger Type: Negative Edge
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145213-M74HC107RM13 TR Packaging: Tape and Reel Number of Circuits: 2 Frequency: 80 MHz Polarity: Non-Inverting Number of Elements: 2 Number of Bits per Element: 1 Number of Bits: 2 Number of Pins: 14 High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Propagation Delay: 125 ns Categories: Logic - Flip Flops Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 12 ns Logic Function: Flip-Flop, JK-Type Max Operating Temperature: 125 °C Number of Input Lines: 4 Number of Output Lines: 2 Clock Edge Trigger Type: Negative Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - M74HC107RM13TR - 1145213-M74HC107RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - M74HC107RM13TR
1145213-M74HC107RM13TR
Logic - Logic - Flip Flops - M74HC107RM13TR 1145213-M74HC107RM13TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145213-M74HC107RM13 TR Packaging: Tape and Reel Number of Circuits: 2 Frequency: 80 MHz Polarity: Non-Inverting Number of Elements: 2 Number of Bits per Element: 1 Number of Bits: 2 Number of Pins: 14 High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Propagation Delay: 125 ns Categories: Logic - Flip Flops Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 12 ns Logic Function: Flip-Flop, JK-Type Max Operating Temperature: 125 °C Number of Input Lines: 4 Number of Output Lines: 2 Clock Edge Trigger Type: Negative Edge

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145213-M74HC107RM13TR
Packaging: Tape and Reel
Number of Circuits: 2
Frequency: 80 MHz
Polarity: Non-Inverting
Number of Elements: 2
Number of Bits per Element: 1
Number of Bits: 2
Number of Pins: 14
High Level Output Current: -5.2 mA
Low Level Output Current: 5.2 mA
Propagation Delay: 125 ns
Categories: Logic - Flip Flops
Case / Package: SOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 12 ns
Logic Function: Flip-Flop, JK-Type
Max Operating Temperature: 125 °C
Number of Input Lines: 4
Number of Output Lines: 2
Clock Edge Trigger Type: Negative Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1145213-M74HC107RM13TR
Product Name Logic - Logic - Flip Flops - M74HC107RM13TR
Package Type SOP; SOP
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS174LM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Logic - Flip Flops - 74ACT109PC - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HCT112DB,118-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers