STMicroelectronics Logic - Logic - Flip Flops - M74HC107B1R M74HC107B1R

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976356-M74HC107B1R Termination: Through Hole Number of Circuits: 2 Mounting: SMD (SMT) Frequency: 80 MHz Polarity: Non-Inverting Number of Inputs: 2 Number of Elements: 2 Number of Bits: 2 Number of Pins: 14 Number of Gates: 2 High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Propagation Delay: 125 ns Output Current: 5.2 mA Categories: Logic - Flip Flops Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 210 ns Logic Function: Flip-Flop Number of Input Lines: 4 Number of Output Lines: 2 Clock Edge Trigger Type: Negative Edge
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976356-M74HC107B1R Termination: Through Hole Number of Circuits: 2 Mounting: SMD (SMT) Frequency: 80 MHz Polarity: Non-Inverting Number of Inputs: 2 Number of Elements: 2 Number of Bits: 2 Number of Pins: 14 Number of Gates: 2 High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Propagation Delay: 125 ns Output Current: 5.2 mA Categories: Logic - Flip Flops Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 210 ns Logic Function: Flip-Flop Number of Input Lines: 4 Number of Output Lines: 2 Clock Edge Trigger Type: Negative Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - M74HC107B1R - 976356-M74HC107B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - M74HC107B1R
976356-M74HC107B1R
Logic - Logic - Flip Flops - M74HC107B1R 976356-M74HC107B1R
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976356-M74HC107B1R Termination: Through Hole Number of Circuits: 2 Mounting: SMD (SMT) Frequency: 80 MHz Polarity: Non-Inverting Number of Inputs: 2 Number of Elements: 2 Number of Bits: 2 Number of Pins: 14 Number of Gates: 2 High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Propagation Delay: 125 ns Output Current: 5.2 mA Categories: Logic - Flip Flops Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 210 ns Logic Function: Flip-Flop Number of Input Lines: 4 Number of Output Lines: 2 Clock Edge Trigger Type: Negative Edge

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976356-M74HC107B1R
Termination: Through Hole
Number of Circuits: 2
Mounting: SMD (SMT)
Frequency: 80 MHz
Polarity: Non-Inverting
Number of Inputs: 2
Number of Elements: 2
Number of Bits: 2
Number of Pins: 14
Number of Gates: 2
High Level Output Current: -5.2 mA
Low Level Output Current: 5.2 mA
Propagation Delay: 125 ns
Output Current: 5.2 mA
Categories: Logic - Flip Flops
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 210 ns
Logic Function: Flip-Flop
Number of Input Lines: 4
Number of Output Lines: 2
Clock Edge Trigger Type: Negative Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 976356-M74HC107B1R
Product Name Logic - Logic - Flip Flops - M74HC107B1R
Package Type DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574AD,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 74LVC1G175GF,132 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type XSON6
Logic Family CMOS
View Details
4 suppliers
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003MLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details