STMicroelectronics, Inc. IC, CMOS; DIP; INVERTER LOGIC; -0.5 TO +7 V; +/- 20 MA; -55; 125; 300; 500MW M74HC04B1R

Description
CMOS IC Hex Inverter Hihh speed Low power dissipation Balanced propagation delays High niose immunity The M74HC04 is an high speed CMOS hex inverter fabricated with silicon gate C2MOS technology. The internal circuit is composed of 3 stages including buffer output, which enables high noise immunity and stable output. All inputs are equipped with protectio
Description
CMOS IC Hex Inverter Hihh speed Low power dissipation Balanced propagation delays High niose immunity The M74HC04 is an high speed CMOS hex inverter fabricated with silicon gate C2MOS technology. The internal circuit is composed of 3 stages including buffer output, which enables high noise immunity and stable output. All inputs are equipped with protectio

Suppliers

Company
Product
Description
Supplier Links
IC, CMOS; DIP; INVERTER LOGIC; -0.5 TO +7 V; +/- 20 MA; -55; 125; 300; 500MW - 70013604 - Allied Electronics, Inc.
Fort Worth, TX, USA
IC, CMOS; DIP; INVERTER LOGIC; -0.5 TO +7 V; +/- 20 MA; -55; 125; 300; 500MW
70013604
IC, CMOS; DIP; INVERTER LOGIC; -0.5 TO +7 V; +/- 20 MA; -55; 125; 300; 500MW 70013604
CMOS IC Hex Inverter Hihh speed Low power dissipation Balanced propagation delays High niose immunity The M74HC04 is an high speed CMOS hex inverter fabricated with silicon gate C2MOS technology. The internal circuit is composed of 3 stages including buffer output, which enables high noise immunity and stable output. All inputs are equipped with protectio

CMOS IC Hex Inverter

  • Hihh speed
  • Low power dissipation
  • Balanced propagation delays
  • High niose immunity
    The M74HC04 is an high speed CMOS hex inverter fabricated with silicon gate C2MOS technology. The internal circuit is composed of 3 stages including buffer output, which enables high noise immunity and stable output. All inputs are equipped with protectio
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70013604
Product Name IC, CMOS; DIP; INVERTER LOGIC; -0.5 TO +7 V; +/- 20 MA; -55; 125; 300; 500MW
Device Type Logic
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2500572 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TDSO-14
Pins 14 #
View Details