STMicroelectronics, Inc. Memory M68AW512ML70ND6

Description
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 70ns 44-TSOP II
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 70ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-1744-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 70ns 44-TSOP II

SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 70ns 44-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-M68AW512ML70ND6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M68AW512ML70ND6
Memory IC and Storage Component 774-M68AW512ML70ND6
IC SRAM 8M PARALLEL 44TSOP II Product overview: M68AW512ML70ND6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M68AW512ML70ND6 can be used for catalog matching and distributor lookup.

IC SRAM 8M PARALLEL 44TSOP II Product overview: M68AW512ML70ND6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M68AW512ML70ND6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - M68AW512ML70ND6 - 785112-M68AW512ML70ND6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - M68AW512ML70ND6
785112-M68AW512ML70ND6
Memory - SRAM - M68AW512ML70ND6 785112-M68AW512ML70ND6
Manufacturer: STMicroelectronics Win Source Part Number: 785112-M68AW512ML70N D6 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M68AW512M Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): CS16LV81923BGIR70; CS16LV81923GIR70; CS16LV81923AGIR70; CS16LV81923GCR70; Introduction Date: January 01, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 785112-M68AW512ML70ND6
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: M68AW512M
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): CS16LV81923BGIR70; CS16LV81923GIR70; CS16LV81923AGIR70; CS16LV81923GCR70;
Introduction Date: January 01, 2002
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - M68AW512ML70ND6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 8Mbit Parallel 70 ns 44-TSOP II

SRAM - Asynchronous Memory IC 8Mbit Parallel 70 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M68AW512ML70ND6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M68AW512ML70ND6
Integrated Circuits (ICs) - Memory - Memory M68AW512ML70ND6
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-1744-ND 774-M68AW512ML70ND6 785112-M68AW512ML70ND6 M68AW512ML70ND6 M68AW512ML70ND6 M68AW512ML70ND6
Product Name Memory Memory IC and Storage Component Memory - SRAM - M68AW512ML70ND6 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile, , SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" TSOP; TSOP 44-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2144425 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details