Manufacturer: STMicroelectronics
Win Source Part Number: 1211060-M68AW256ML70
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: M68AW256M
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.st.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA (7x12)
Alternative Parts (Cross-Reference): K6F4016U4E-EF70; K6F4016U4E-EF700; CY62147CV25LL-70BAIT
Introduction Date: February 01, 2002
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
256KX16 STANDARD SRAM, 70ns, PBGA48, 7 X 8 MM, 0.75 MM PITCH, TFBGA-48 Product overview: M68AW256ML70ZB6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M68AW256ML70ZB6 can be used for catalog matching and distributor lookup.
IC SRAM 4MBIT PARALLEL 48TFBGA
SRAM - Asynchronous Memory IC 4Mbit Parallel 70 ns 48-TFBGA (7x12)
IC SRAM 4MBIT PARALLEL 48TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1211060-M68AW256ML70ZB6 | 774-M68AW256ML70ZB6 | M68AW256ML70ZB6 | M68AW256ML70ZB6 | M68AW256ML70ZB6 |
| Product Name | Memory - SRAM - M68AW256ML70ZB6 | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile, , SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 70 ns | 70 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |