STMicroelectronics, Inc. Integrated Circuits (ICs) - Memory M58WR064EB70ZB6T

Description
Win Source Part Number: 1141724-M58WR064EB70 ZB6T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 70 ns Voltage - Supply: 1.65V ~ 2.2V Package / Case: 56-VFBGA Supplier Device Package: 56-VFBGA (7.7x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Base Product Number: M58WR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1141724-M58WR064EB70 ZB6T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 70 ns Voltage - Supply: 1.65V ~ 2.2V Package / Case: 56-VFBGA Supplier Device Package: 56-VFBGA (7.7x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Base Product Number: M58WR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1141724-M58WR064EB70ZB6T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1141724-M58WR064EB70ZB6T
Integrated Circuits (ICs) - Memory 1141724-M58WR064EB70ZB6T
Win Source Part Number: 1141724-M58WR064EB70 ZB6T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 70 ns Voltage - Supply: 1.65V ~ 2.2V Package / Case: 56-VFBGA Supplier Device Package: 56-VFBGA (7.7x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Base Product Number: M58WR Product Status: Obsolete

Win Source Part Number: 1141724-M58WR064EB70ZB6T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 70 ns
Voltage - Supply: 1.65V ~ 2.2V
Package / Case: 56-VFBGA
Supplier Device Package: 56-VFBGA (7.7x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: STMicroelectronics
Base Product Number: M58WR
Product Status: Obsolete

Buy Now Datasheet
Memory IC and Storage Component - 2020-M58WR064EB70ZB6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M58WR064EB70ZB6T
Memory IC and Storage Component 2020-M58WR064EB70ZB6T
IC FLASH 64M PARALLEL 56VFBGA Product overview: M58WR064EB70ZB6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M58WR064EB70ZB6 T can be used for catalog matching and distributor lookup.

IC FLASH 64M PARALLEL 56VFBGA Product overview: M58WR064EB70ZB6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M58WR064EB70ZB6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M58WR064EB70ZB6T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 66 MHz 70 ns 56-VFBGA (7.7x9)

FLASH - NOR Memory IC 64Mbit Parallel 66 MHz 70 ns 56-VFBGA (7.7x9)

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 56VFBGA

IC FLASH 64MBIT PARALLEL 56VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1141724-M58WR064EB70ZB6T 2020-M58WR064EB70ZB6T M58WR064EB70ZB6T M58WR064EB70ZB6T
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; NOR, , Non-Volatile, FLASH Flash; FLASH Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
IC 8 BIT A/D MOD FLASH 20-SSOP - 815-TLC0820ACDBR - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; 20-SSOP (0.209, 5.30mm Width)
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Flash - N28F512200 - 886741-N28F512200 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers