STMicroelectronics Memory - Flash - M58BW016BB80T3 M58BW016BB80T3

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074148-M58BW016BB80 T3 Mounting: SMD (SMT) Memory Type: FLASH, NOR Memory Size: 2 MB Interface: Parallel Access Time: 80 ns Categories: Flash Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Data Bus Width: 32 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074148-M58BW016BB80 T3 Mounting: SMD (SMT) Memory Type: FLASH, NOR Memory Size: 2 MB Interface: Parallel Access Time: 80 ns Categories: Flash Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Data Bus Width: 32 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M58BW016BB80T3 - 1074148-M58BW016BB80T3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M58BW016BB80T3
1074148-M58BW016BB80T3
Memory - Flash - M58BW016BB80T3 1074148-M58BW016BB80T3
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074148-M58BW016BB80 T3 Mounting: SMD (SMT) Memory Type: FLASH, NOR Memory Size: 2 MB Interface: Parallel Access Time: 80 ns Categories: Flash Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Data Bus Width: 32 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074148-M58BW016BB80T3
Mounting: SMD (SMT)
Memory Type: FLASH, NOR
Memory Size: 2 MB
Interface: Parallel
Access Time: 80 ns
Categories: Flash
Case / Package: PQFP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Data Bus Width: 32 b
RoHS: Non-Compliant
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now
Memory IC and Storage Component - 774-M58BW016BB80T3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58BW016BB80T3
Memory IC and Storage Component 774-M58BW016BB80T3
Product overview: M58BW016BB80T3 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58BW016BB80T3 can be used for catalog matching and distributor lookup.

Product overview: M58BW016BB80T3 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58BW016BB80T3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1074148-M58BW016BB80T3 774-M58BW016BB80T3
Product Name Memory - Flash - M58BW016BB80T3 Memory IC and Storage Component
Memory Category FLASH, NOR Flash; FLASH, NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-88735033X - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 35 ns
Density 16 kbits
View Details
Memory - Controllers - BQ2201SNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details