STMicroelectronics, Inc. Display Drivers M5482B7

Description
LED Driver 20-DIP
Request a Quote Datasheet
Description
LED Driver 20-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - M5482B7-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
M5482B7-ND
Display Drivers M5482B7-ND
LED Driver 20-DIP

LED Driver 20-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1320330-M5482B7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
1320330-M5482B7
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers 1320330-M5482B7
Manufacturer: STMicroelectronics Win Source Part Number: 1320330-M5482B7 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers Packaging: Tube Standard Package: 20 Mounting: Through Hole Configuration: 7 Segment Interface: Serial Current - Supply: 7 mA Display Type: LED Digits or Characters: 2 Digits Voltage - Supply: 4.75V ~ 13.2V Supplier Device Package: 20-DIP Temperature Range - Operating: -25°C ~ 85°C Case / Package: 20-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: M5482 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1320330-M5482B7
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers
Packaging: Tube
Standard Package: 20
Mounting: Through Hole
Configuration: 7 Segment
Interface: Serial
Current - Supply: 7 mA
Display Type: LED
Digits or Characters: 2 Digits
Voltage - Supply: 4.75V ~ 13.2V
Supplier Device Package: 20-DIP
Temperature Range - Operating: -25°C ~ 85°C
Case / Package: 20-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: M5482
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Display Drivers - M5482B7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
M5482B7
Display Drivers M5482B7
LED Driver 20-DIP

LED Driver 20-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number M5482B7-ND 1320330-M5482B7 M5482B7
Product Name Display Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Display Drivers
Technology Serial Serial
Supply Voltage Other; 4.75V ~ 13.2V Other; 4.75V ~ 13.2V Other; 4.75V ~ 13.2V
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 872-DWM1000 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Interface module - 704-5013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 702-SI3203-B-GQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel
View Details
3 suppliers