STMicroelectronics, Inc. Display Drivers M5481B7

Description
LED Driver 20-DIP
Request a Quote Datasheet
Description
LED Driver 20-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - M5481B7-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
M5481B7-ND
Display Drivers M5481B7-ND
LED Driver 20-DIP

LED Driver 20-DIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - M5481B7 - 207162-M5481B7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - M5481B7
207162-M5481B7
PMIC - PMIC - Display Drivers - M5481B7 207162-M5481B7
Manufacturer: STMicroelectronics Win Source Part Number: 207162-M5481B7 Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Digits or Characters: 2 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-DIP Supply Voltage - Operating: 4.5 V to 13.2 V Operating Supply Current: 7mA

Manufacturer: STMicroelectronics
Win Source Part Number: 207162-M5481B7
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LED
Digits or Characters: 2 Digits
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-DIP
Supply Voltage - Operating: 4.5 V to 13.2 V
Operating Supply Current: 7mA

Buy Now Datasheet
Display Drivers - M5481B7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
M5481B7
Display Drivers M5481B7
LED Driver 20-DIP

LED Driver 20-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number M5481B7-ND 207162-M5481B7 M5481B7
Product Name Display Drivers PMIC - PMIC - Display Drivers - M5481B7 Display Drivers
Technology Serial Serial
Supply Voltage Other; 4.5V ~ 13.2V Other; 4.5 V ~ 13.2 V Other; 4.5V ~ 13.2V
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1907380P - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver
Features RoHS
View Details
PMIC - PMIC - Display Drivers - LM2485NA - 082618-LM2485NA - Win Source Electronics
Specs
Supply Voltage Other; 170 V ~ 230 V
Package Type DIP; 24-DIP
View Details
2 suppliers
Display Drivers - HEF4511BT653 - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
Interface Transceiver IC - 722-SI2493-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers