STMicroelectronics, Inc. PMIC - PMIC - Display Drivers - M5480B7 M5480B7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 072989-M5480B7 Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Digits or Characters: 3.5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 28-PDIP Supply Voltage - Operating: 4.75 V to 13.2 V Operating Supply Current: 7mA
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 072989-M5480B7 Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Digits or Characters: 3.5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 28-PDIP Supply Voltage - Operating: 4.75 V to 13.2 V Operating Supply Current: 7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - M5480B7 - 072989-M5480B7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - M5480B7
072989-M5480B7
PMIC - PMIC - Display Drivers - M5480B7 072989-M5480B7
Manufacturer: STMicroelectronics Win Source Part Number: 072989-M5480B7 Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Digits or Characters: 3.5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 28-PDIP Supply Voltage - Operating: 4.75 V to 13.2 V Operating Supply Current: 7mA

Manufacturer: STMicroelectronics
Win Source Part Number: 072989-M5480B7
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LED
Digits or Characters: 3.5 Digits
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.75 V to 13.2 V
Operating Supply Current: 7mA

Buy Now Datasheet
Display Drivers - M5480B7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
M5480B7
Display Drivers M5480B7
LED Driver 28-PDIP

LED Driver 28-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 072989-M5480B7 M5480B7
Product Name PMIC - PMIC - Display Drivers - M5480B7 Display Drivers
Supply Voltage Other; 4.75 V ~ 13.2 V Other; 4.75V ~ 13.2V
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type DIP; PDIP; 28-PDIP DIP; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4609TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details