STMicroelectronics, Inc. Display Drivers M5451QT

Description
LED Driver 44-PLCC (16.58x16.58)
Request a Quote Datasheet
Description
LED Driver 44-PLCC (16.58x16.58)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - M5451QT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
M5451QT-ND
Display Drivers M5451QT-ND
LED Driver 44-PLCC (16.58x16.58)

LED Driver 44-PLCC (16.58x16.58)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - M5451QT - 785078-M5451QT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - M5451QT
785078-M5451QT
PMIC - PMIC - Display Drivers - M5451QT 785078-M5451QT
Manufacturer: STMicroelectronics Win Source Part Number: 785078-M5451QT Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C Package: 44-LCC (J-Lead) Mounting: SMD Configuration: Alphanumeric or Dot Matrix Operating Supply Voltage: 4.75 V ~ 13.2 V Interface: Serial Display Type: LED Digits or Characters: 4 or 5 Digits Part Status: Obsolete(EOL) Family Name: M5451 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 44-PLCC (16.58x16.58) Introduction Date: September 01, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 785078-M5451QT
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C
Package: 44-LCC (J-Lead)
Mounting: SMD
Configuration: Alphanumeric or Dot Matrix
Operating Supply Voltage: 4.75 V ~ 13.2 V
Interface: Serial
Display Type: LED
Digits or Characters: 4 or 5 Digits
Part Status: Obsolete(EOL)
Family Name: M5451
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 44-PLCC (16.58x16.58)
Introduction Date: September 01, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - M5451QT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
M5451QT
Display Drivers M5451QT
LED Driver 44-PLCC (16.58x16.58)

LED Driver 44-PLCC (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number M5451QT-ND 785078-M5451QT M5451QT
Product Name Display Drivers PMIC - PMIC - Display Drivers - M5451QT Display Drivers
Technology Serial Serial
Supply Voltage Other; 4.75V ~ 13.2V Other; 4.75 V ~ 13.2 V Other; 4.75V ~ 13.2V
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type 44-LCC (J-Lead) 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907075P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Octal bus transceiver; 3-state - 74AHCT245PW-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers