STMicroelectronics, Inc. Display Drivers M5450B7

Description
LED Driver 40-PDIP
Request a Quote Datasheet
Description
LED Driver 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - M5450B7-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
M5450B7-ND
Display Drivers M5450B7-ND
LED Driver 40-PDIP

LED Driver 40-PDIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - M5450B7 - 1065253-M5450B7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - M5450B7
1065253-M5450B7
PMIC - PMIC - Display Drivers - M5450B7 1065253-M5450B7
Manufacturer: STMicroelectronics Win Source Part Number: 1065253-M5450B7 Packaging: Tube/Rail Mounting: Through Hole Configuration: Alphanumeric or Dot Matrix Display Type: LED Digits or Characters: 4 or 5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 40-PDIP Supply Voltage - Operating: 4.75 V to 13.2 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1065253-M5450B7
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: Alphanumeric or Dot Matrix
Display Type: LED
Digits or Characters: 4 or 5 Digits
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 40-PDIP
Supply Voltage - Operating: 4.75 V to 13.2 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - M5450B7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
M5450B7
Display Drivers M5450B7
LED Driver 40-PDIP

LED Driver 40-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number M5450B7-ND 1065253-M5450B7 M5450B7
Product Name Display Drivers PMIC - PMIC - Display Drivers - M5450B7 Display Drivers
Technology Serial Serial
Supply Voltage Other; 4.75V ~ 13.2V Other; 4.75 V ~ 13.2 V Other; 4.75V ~ 13.2V
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - CY7C63813-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers
 - 26LS32BJC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC20
View Details
2 suppliers
Interface module - 289-405 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details