NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35ns 44-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 785057-M48Z32V-35MT1
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-BSOP (0.337", 8.56mm Width)
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 35ns
Part Status: Obsolete(EOL)
Family Name: M48Z32V
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
Manufacturer Package: 44-SO
Alternative Parts (Cross-Reference): CY14B256L-SP35XCT; STK14D88-RF45; CY14B256L-SP25XI; CY14B256K-SP25XC;
Introduction Date: October 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC NVSRAM 256K PARALLEL 44SO Product overview: M48Z32V-35MT1F from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z32V-35MT1F can be used for catalog matching and distributor lookup.
IC NVSRAM 256KBIT PARALLEL 44SO
IC NVSRAM 256KBIT PARALLEL 44SO
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 35 ns 44-SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-4726-2-ND | 785057-M48Z32V-35MT1F | 774-M48Z32V-35MT1F | M48Z32V-35MT1F | M48Z32V-35MT1F | M48Z32V-35MT1F |
| Product Name | Memory | Memory - SRAM - M48Z32V-35MT1F | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | NVRAM; NVSRAM | NVRAM; Non-Volatile; SRAM Chip | NVSRAM; RAM, , Non-Volatile, NVSRAM; SRAM Chip | Non-Volatile; SRAM Chip | NVSRAM; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | "44-BSOP (0.337"", 8.56mm Width)" | SOIC; SOIC | 44-BSOP (0.337\", 8.56mm Width) | |||
| Supply Voltage | 3V ~ 3.6V | 3 V ~ 3.6 V | 3V | Surface Mount | 3.6V; 3V ~ 3.6V | |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns |