The M48Z12-200PC1 is a 16 Kbit (2 K x 8) non-volatile static RAM (NVSRAM) from Quarktwin Technology Ltd., designed for applications requiring data retention without power. It features an integrated ultra-low power SRAM and a power-fail control circuit, allowing for unlimited WRITE cycles and equal READ and WRITE cycle times. The device operates within a supply voltage range of 4.5 to 5.5 V, with a power-fail deselect voltage between 4.2 V and 4.5 V. Housed in a special 24-pin CAPHAT,Ñ¢ DIP package, the M48Z12 includes a long-life lithium button cell, ensuring data retention for at least 10 years in the absence of power. It is pin and function compatible with JEDEC standard 2 K x 8 SRAMs, making it suitable for replacement in various ROM, EPROM, and EEPROM sockets. The product is RoHS compliant, featuring lead-free second-level interconnects.
NVSRAM (Non-Volatile SRAM) Memory IC 16Kb (2K x 8) Parallel 200ns 24-PCDIP, CAPHAT®
5 V, 16 Kbit (2 Kb x 8) ZEROPOWER® SRAM Product overview: M48Z12-200PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, 2 Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5 V, 2 Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z12-200PC1 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1065199-M48Z12-200PC
Packaging: Tube/Rail
Mounting: Through Hole
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 16Kb (2K x 8)
Access Time: 200ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-PCDIP, CAPHAT
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: NVSRAM
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
NVSRAM (Non-Volatile SRAM) Memory IC 16Kbit Parallel 200 ns 24-PCDIP, CAPHAT®
IC NVSRAM 16KBIT PAR 24PCDIP
IC NVSRAM 16KBIT PAR 24PCDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-2871-5-ND | 774-M48Z12-200PC1 | 1065199-M48Z12-200PC1 | M48Z12-200PC1 | M48Z12-200PC1 | M48Z12-200PC1 |
| Product Name | Memory | 5 V 2 Kb Memory IC and Storage Component | Memory - SRAM - M48Z12-200PC1 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | NVRAM; NVSRAM | NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip | NVSRAM; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | NVSRAM; SRAM Chip | Non-Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "24-DIP Module (0.600"", 15.24mm)" | DIP; 24-PCDIP, CAPHAT | DIP; 24-DIP Module (0.600\", 15.24mm) | |||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | Through Hole | |
| Access Time | 200 ns | 200 ns | 200 ns | 200 ns |