STMicroelectronics, Inc. NVRAM M48Z08-100PC1

Description
Non-volatile RAM,M48Z08-100PC1 8kx8bit
Request a Quote Datasheet
Description
Non-volatile RAM,M48Z08-100PC1 8kx8bit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NVRAM - 1892428 - RS Components, Ltd.
Corby, Northants, United Kingdom
NVRAM
1892428
NVRAM 1892428
Non-volatile RAM,M48Z08-100PC1 8kx8bit

Non-volatile RAM,M48Z08-100PC1 8kx8bit

Supplier's Site
NVRAM - 1686053 - RS Components, Ltd.
Corby, Northants, United Kingdom
NVRAM
1686053
NVRAM 1686053
Non-volatile RAM,M48Z08-100PC1 8kx8bit

Non-volatile RAM,M48Z08-100PC1 8kx8bit

Supplier's Site
Memory - 497-2869-5-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 100ns 28-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 100ns 28-PCDIP, CAPHAT®

Buy Now Datasheet
Memory - SRAM - M48Z08-100PC1 - 083306-M48Z08-100PC1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - M48Z08-100PC1
083306-M48Z08-100PC1
Memory - SRAM - M48Z08-100PC1 083306-M48Z08-100PC1
Manufacturer: STMicroelectronics Win Source Part Number: 083306-M48Z08-100PC1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 64Kb (8K x 8) Access Time: 100ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.75 V to 5.5 V Memory Format: NVSRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Security

Manufacturer: STMicroelectronics
Win Source Part Number: 083306-M48Z08-100PC1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 64Kb (8K x 8)
Access Time: 100ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-PCDIP, CAPHAT
Supply Voltage - Operating: 4.75 V to 5.5 V
Memory Format: NVSRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Security

Buy Now Datasheet
64Kb 5V DIP Memory IC and Storage Component - 774-M48Z08-100PC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64Kb 5V DIP Memory IC and Storage Component
774-M48Z08-100PC1
64Kb 5V DIP Memory IC and Storage Component 774-M48Z08-100PC1
64Kb NVRAM NVSRAM 8b Parallel 5V 100ns DIP Product overview: M48Z08-100PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z08-100PC1 can be used for catalog matching and distributor lookup.

64Kb NVRAM NVSRAM 8b Parallel 5V 100ns DIP Product overview: M48Z08-100PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z08-100PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M48Z08-100PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 100 ns 28-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 100 ns 28-PCDIP, CAPHAT®

Buy Now Datasheet
Memory IC - 16484586 - Radwell International
Willingboro, NJ, United States
Memory IC
16484586
Memory IC 16484586
IC, MEMORY, NVSRAM, 64K BIT, 100NS, 28-DIP, NVRAM MEMORY CONFIGURATION: 8 K X 8 BIT, PARALLEL, SUPPLY VOLTAGE: 4.75V ~ 5.5V, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, MEMORY, NVSRAM, 64K BIT, 100NS, 28-DIP, NVRAM MEMORY CONFIGURATION: 8 K X 8 BIT, PARALLEL, SUPPLY VOLTAGE: 4.75V ~ 5.5V, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC NVSRAM 64KBIT PAR 28PCDIP

IC NVSRAM 64KBIT PAR 28PCDIP

Supplier's Site Datasheet
Zeropower Sram 64K, 48Z08, Dip28; Memory Type Stmicroelectronics - 72K7220 - Newark, An Avnet Company
Chicago, IL, United States
Zeropower Sram 64K, 48Z08, Dip28; Memory Type Stmicroelectronics
72K7220
Zeropower Sram 64K, 48Z08, Dip28; Memory Type Stmicroelectronics 72K7220
ZEROPOWER SRAM 64K, 48Z08, DIP28; Memory Type:SRAM; Memory Size:64Kbit; NVRAM Memory Configuration:8K x 8bit; IC Interface Type:Parallel; Access Time:100ns; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.75V; Supply RoHS Compliant: Yes

ZEROPOWER SRAM 64K, 48Z08, DIP28; Memory Type:SRAM; Memory Size:64Kbit; NVRAM Memory Configuration:8K x 8bit; IC Interface Type:Parallel; Access Time:100ns; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.75V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M48Z08-100PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M48Z08-100PC1
Integrated Circuits (ICs) - Memory - Memory M48Z08-100PC1
IC NVSRAM 64KBIT PAR 28PCDIP

IC NVSRAM 64KBIT PAR 28PCDIP

Supplier's Site
IC NVSRAM 64KBIT PAR 28PCDIP

IC NVSRAM 64KBIT PAR 28PCDIP

Supplier's Site Datasheet
Memory; Nonvolatile RAM 64KBITS; 4.5 to5.5 V; 100; PCDIP28; 0.8 V (Max.); 0 - 70013653 - Allied Electronics, Inc.
Fort Worth, TX, USA
Memory; Nonvolatile RAM 64KBITS; 4.5 to5.5 V; 100; PCDIP28; 0.8 V (Max.); 0
70013653
Memory; Nonvolatile RAM 64KBITS; 4.5 to5.5 V; 100; PCDIP28; 0.8 V (Max.); 0 70013653
Memory; Nonvolatile RAM 64KBITS; 4.5 to5.5 V; 100; PCDIP28; 0.8 V (Max.); 0

Memory; Nonvolatile RAM 64KBITS; 4.5 to5.5 V; 100; PCDIP28; 0.8 V (Max.); 0

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Radwell International Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1892428 497-2869-5-ND 083306-M48Z08-100PC1 774-M48Z08-100PC1 M48Z08-100PC1 16484586 M48Z08-100PC1 72K7220 M48Z08-100PC1 M48Z08-100PC1 70013653
Product Name NVRAM Memory Memory - SRAM - M48Z08-100PC1 64Kb 5V DIP Memory IC and Storage Component Memory Memory IC Memory Zeropower Sram 64K, 48Z08, Dip28; Memory Type Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory Memory; Nonvolatile RAM 64KBITS; 4.5 to5.5 V; 100; PCDIP28; 0.8 V (Max.); 0
Memory Category NVRAM NVRAM; NVSRAM NVSRAM; SRAM Chip NVRAM; NVSRAM; SRAM Chip NVSRAM; NVSRAM; SRAM Chip NVRAM; SRAM Chip NVSRAM; SRAM Chip SRAM Chip Non-Volatile; SRAM Chip NVSRAM (Non-Volatile SRAM); SRAM Chip SRAM Chip
Access Time 100 ns 100 ns 100 ns 100 ns 100 ns 100 ns 100 ns 100 ns
Density 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Data Bus Width 8 bits
Package Type DIP DIP; "28-DIP Module (0.600"", 15.24mm)" DIP; 28-PCDIP, CAPHAT DIP; 28-DIP Module (0.600\", 15.24mm) DIP DIP; 28-DIP Module (0.600", 15.24mm) PCDIP28
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
 - CY14B101NA-ZS45XI - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type SOP; TSOP; PG-TSOP-44
View Details
5 suppliers
 - 27LS00APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP16
View Details
3 suppliers