STMicroelectronics, Inc. Memory - SRAM - M48Z02-70PC1 M48Z02-70PC1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037315-M48Z02-70PC1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 16Kb (2K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PCDIP, CAPHAT Supply Voltage - Operating: 4.75 V to 5.5 V Memory Format: NVSRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037315-M48Z02-70PC1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 16Kb (2K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PCDIP, CAPHAT Supply Voltage - Operating: 4.75 V to 5.5 V Memory Format: NVSRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - M48Z02-70PC1 - 037315-M48Z02-70PC1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - M48Z02-70PC1
037315-M48Z02-70PC1
Memory - SRAM - M48Z02-70PC1 037315-M48Z02-70PC1
Manufacturer: STMicroelectronics Win Source Part Number: 037315-M48Z02-70PC1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 16Kb (2K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PCDIP, CAPHAT Supply Voltage - Operating: 4.75 V to 5.5 V Memory Format: NVSRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037315-M48Z02-70PC1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 16Kb (2K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-PCDIP, CAPHAT
Supply Voltage - Operating: 4.75 V to 5.5 V
Memory Format: NVSRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
NVRAM - 6248488P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zeropower SRAM,16Kb,PDIP24,M48 Z02-70PC1

Zeropower SRAM,16Kb,PDIP24,M48Z02-70PC1

Supplier's Site
NVRAM - 6248488 - RS Components, Ltd.
Corby, Northants, United Kingdom
NVRAM
6248488
NVRAM 6248488
Zeropower SRAM,16Kb,PDIP24,M48 Z02-70PC1

Zeropower SRAM,16Kb,PDIP24,M48Z02-70PC1

Supplier's Site
NVRAM - 1031428 - RS Components, Ltd.
Corby, Northants, United Kingdom
NVRAM
1031428
NVRAM 1031428
Zeropower SRAM,16Kb,PDIP24,M48 Z02-70PC1

Zeropower SRAM,16Kb,PDIP24,M48Z02-70PC1

Supplier's Site
Singapore, Singapore
16Kb 5V DIP Memory IC and Storage Component
774-M48Z02-70PC1
16Kb 5V DIP Memory IC and Storage Component 774-M48Z02-70PC1
16Kb NVRAM NVSRAM 5V Parallel 8b 70ns DIP Product overview: M48Z02-70PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z02-70PC1 can be used for catalog matching and distributor lookup.

16Kb NVRAM NVSRAM 5V Parallel 8b 70ns DIP Product overview: M48Z02-70PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z02-70PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-2868-5-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 16Kb (2K x 8) Parallel 70ns 24-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 16Kb (2K x 8) Parallel 70ns 24-PCDIP, CAPHAT®

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M48Z02-70PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M48Z02-70PC1
Integrated Circuits (ICs) - Memory - Memory M48Z02-70PC1
IC NVSRAM 16KBIT PAR 24PCDIP

IC NVSRAM 16KBIT PAR 24PCDIP

Supplier's Site
IC NVSRAM 16KBIT PAR 24PCDIP

IC NVSRAM 16KBIT PAR 24PCDIP

Supplier's Site Datasheet
IC NVSRAM 16KBIT PAR 24PCDIP

IC NVSRAM 16KBIT PAR 24PCDIP

Supplier's Site Datasheet
Ic, Nvram, 10 Yr Battery 16K, 48Z02; Memory Type Stmicroelectronics - 72K7219 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nvram, 10 Yr Battery 16K, 48Z02; Memory Type Stmicroelectronics
72K7219
Ic, Nvram, 10 Yr Battery 16K, 48Z02; Memory Type Stmicroelectronics 72K7219
IC, NVRAM, 10 YR BATTERY 16K, 48Z02; Memory Type:SRAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:Parallel; Access Time:70ns; Memory Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.75V; RoHS Compliant: Yes

IC, NVRAM, 10 YR BATTERY 16K, 48Z02; Memory Type:SRAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:Parallel; Access Time:70ns; Memory Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.75V; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - M48Z02-70PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 16Kbit Parallel 70 ns 24-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 16Kbit Parallel 70 ns 24-PCDIP, CAPHAT®

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 037315-M48Z02-70PC1 6248488P 6248488 774-M48Z02-70PC1 497-2868-5-ND M48Z02-70PC1 M48Z02-70PC1 M48Z02-70PC1 72K7219 M48Z02-70PC1
Product Name Memory - SRAM - M48Z02-70PC1 NVRAM NVRAM 16Kb 5V DIP Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Ic, Nvram, 10 Yr Battery 16K, 48Z02; Memory Type Stmicroelectronics Memory
Memory Category NVSRAM; SRAM Chip NVRAM NVRAM NVRAM; NVSRAM; SRAM Chip NVRAM; NVSRAM Non-Volatile; SRAM Chip NVSRAM; SRAM Chip NVSRAM (Non-Volatile SRAM); SRAM Chip NVRAM NVSRAM; NVSRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 24-PCDIP, CAPHAT DIP; PCDIP DIP DIP; "24-DIP Module (0.600"", 15.24mm)" DIP; 24-DIP Module (0.600", 15.24mm) DIP DIP; 24-DIP Module (0.600\", 15.24mm)
Supply Voltage 4.75 V ~ 5.5 V 5.5 v, 4.75 v 4.75 4.75V ~ 5.5V Through Hole 4.75V ~ 5.5V 4.75V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - 448-CY14E116L-ZS25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
Memory IC and Storage Component - 736-DP8421AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
4 suppliers