STMicroelectronics, Inc. 5 V 2 Kb Memory IC and Storage Component M48Z02-200PC1

Description
5 V, 16 Kbit (2 Kb x 8) ZEROPOWER® SRAM Product overview: M48Z02-200PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, 2 Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5 V, 2 Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z02-200PC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5 V, 16 Kbit (2 Kb x 8) ZEROPOWER® SRAM Product overview: M48Z02-200PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, 2 Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5 V, 2 Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z02-200PC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 V 2 Kb Memory IC and Storage Component - 774-M48Z02-200PC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 V 2 Kb Memory IC and Storage Component
774-M48Z02-200PC1
5 V 2 Kb Memory IC and Storage Component 774-M48Z02-200PC1
5 V, 16 Kbit (2 Kb x 8) ZEROPOWER® SRAM Product overview: M48Z02-200PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, 2 Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5 V, 2 Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z02-200PC1 can be used for catalog matching and distributor lookup.

5 V, 16 Kbit (2 Kb x 8) ZEROPOWER® SRAM Product overview: M48Z02-200PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, 2 Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5 V, 2 Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z02-200PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SRAM - M48Z02-200PC1 - 1210632-M48Z02-200PC1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - M48Z02-200PC1
1210632-M48Z02-200PC1
Memory - SRAM - M48Z02-200PC1 1210632-M48Z02-200PC1
Manufacturer: STMicroelectronics Win Source Part Number: 1210632-M48Z02-200PC 1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-DIP Module (0.600", 15.24mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.75 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: M48Z02 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.st.com Write Cycle Time - Word, Page: 200ns Memory Interface: Parallel Manufacturer Package: 24-PCDIP, CAPHAT Alternative Parts (Cross-Reference): DS1220AB-200IND; DS1220AB-200IND+; DS1220AD-200-IND+; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: STMicroelectronics
Win Source Part Number: 1210632-M48Z02-200PC1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-DIP Module (0.600", 15.24mm)
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 4.75 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 200ns
Part Status: Obsolete(EOL)
Family Name: M48Z02
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Manufacturer Homepage: www.st.com
Write Cycle Time - Word, Page: 200ns
Memory Interface: Parallel
Manufacturer Package: 24-PCDIP, CAPHAT
Alternative Parts (Cross-Reference): DS1220AB-200IND; DS1220AB-200IND+; DS1220AD-200-IND+;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now Datasheet
Memory - 497-2867-5-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 16Kb (2K x 8) Parallel 200ns 24-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 16Kb (2K x 8) Parallel 200ns 24-PCDIP, CAPHAT®

Buy Now Datasheet
IC NVSRAM 16KBIT PAR 24PCDIP

IC NVSRAM 16KBIT PAR 24PCDIP

Supplier's Site Datasheet
Memory IC - 16484578 - Radwell International
Willingboro, NJ, United States
Memory IC
16484578
Memory IC 16484578
DISCONTINUED BY MANUFACTURER, NON-VOLATILE SRAM MODULE, 2KX8, 200NS, CMOS, PDIP24. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, NON-VOLATILE SRAM MODULE, 2KX8, 200NS, CMOS, PDIP24. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M48Z02-200PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M48Z02-200PC1
Integrated Circuits (ICs) - Memory - Memory M48Z02-200PC1
IC NVSRAM 16KBIT PAR 24PCDIP

IC NVSRAM 16KBIT PAR 24PCDIP

Supplier's Site
Memory - M48Z02-200PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 16Kbit Parallel 200 ns 24-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 16Kbit Parallel 200 ns 24-PCDIP, CAPHAT®

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M48Z02-200PC1 1210632-M48Z02-200PC1 497-2867-5-ND M48Z02-200PC1 16484578 M48Z02-200PC1 M48Z02-200PC1
Product Name 5 V 2 Kb Memory IC and Storage Component Memory - SRAM - M48Z02-200PC1 Memory Memory Memory IC Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category NVSRAM; Non-Volatile, , NVSRAM, SRAM; SRAM Chip Non-Volatile NVRAM; NVSRAM NVSRAM; SRAM Chip SRAM Chip Non-Volatile; SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Access Time 200 ns 200 ns 200 ns 200 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16 kbits 16 kbits 16 kbits 16 kbits
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C16/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details
Memory - 961.313 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details