STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M48T86MH1E M48T86MH1E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020943-M48T86MH1E Packaging: Tube/Rail Type: Clock/Calendar Features: Alarm, Leap Year, NVSRAM, Square Wave Output Mounting: SMD (SMT) Memory Size: 114B Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 15mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOH Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): M48T86PC1; M48T86MH1F; M48T86MH1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Security, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020943-M48T86MH1E Packaging: Tube/Rail Type: Clock/Calendar Features: Alarm, Leap Year, NVSRAM, Square Wave Output Mounting: SMD (SMT) Memory Size: 114B Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 15mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOH Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): M48T86PC1; M48T86MH1F; M48T86MH1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Security, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T86MH1E
020943-M48T86MH1E
Clock/Timing - Clock/Timing - Real Time Clocks - M48T86MH1E 020943-M48T86MH1E
Manufacturer: STMicroelectronics Win Source Part Number: 020943-M48T86MH1E Packaging: Tube/Rail Type: Clock/Calendar Features: Alarm, Leap Year, NVSRAM, Square Wave Output Mounting: SMD (SMT) Memory Size: 114B Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 15mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOH Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): M48T86PC1; M48T86MH1F; M48T86MH1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Security, Communications & Networking

Manufacturer: STMicroelectronics
Win Source Part Number: 020943-M48T86MH1E
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Leap Year, NVSRAM, Square Wave Output
Mounting: SMD (SMT)
Memory Size: 114B
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 15mA @ 4.5V to 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOH
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): M48T86PC1; M48T86MH1F; M48T86MH1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Security, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
690-M48T86MH1E
Clock and Timing IC 690-M48T86MH1E
1 TIMER(S), REAL TIME CLOCK, PDSO28, 0.330 INCH, ROHS COMPLIANT, PLASTIC, SOH-28 Product overview: M48T86MH1E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T86MH1E can be used for catalog matching and distributor lookup.

1 TIMER(S), REAL TIME CLOCK, PDSO28, 0.330 INCH, ROHS COMPLIANT, PLASTIC, SOH-28 Product overview: M48T86MH1E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T86MH1E can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 497-2863-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2863-5-ND
Real Time Clocks 497-2863-5-ND
"Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Real Time Clocks - M48T86MH1E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T86MH1E
Real Time Clocks M48T86MH1E
Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets

Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets

Buy Now Datasheet
Clock/Timing - Real Time Clocks - M48T86MH1E - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T86MH1E
Clock/Timing - Real Time Clocks M48T86MH1E
IC RTC CLK/CALENDAR PAR 28-SOIC

IC RTC CLK/CALENDAR PAR 28-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T86MH1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T86MH1E
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T86MH1E
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 020943-M48T86MH1E 690-M48T86MH1E 497-2863-5-ND M48T86MH1E M48T86MH1E M48T86MH1E
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M48T86MH1E Clock and Timing IC Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; 28-SOH Rail/Tube Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets Surface Mount; Surface Mount
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data