STMicroelectronics, Inc. Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks M48T37V-10MH1E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1321598-M48T37V-10MH 1E Category: Integrated Circuits (ICs)>Clock/Timing>R eal Time Clocks Packaging: Tube Type: Clock/Calendar Features: Alarm, Leap Year, Watchdog Timer Standard Package: 28 Mounting: Surface Mount Interface: Parallel Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 2mA @ 3V ~ 3.6V Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 44-SOH Temperature Range - Operating: 0°C ~ 70°C Case / Package: 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: M48T37V-10MH1,497-28 52-5,-497-2852-5 Base Product Number: M48T37 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1321598-M48T37V-10MH 1E Category: Integrated Circuits (ICs)>Clock/Timing>R eal Time Clocks Packaging: Tube Type: Clock/Calendar Features: Alarm, Leap Year, Watchdog Timer Standard Package: 28 Mounting: Surface Mount Interface: Parallel Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 2mA @ 3V ~ 3.6V Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 44-SOH Temperature Range - Operating: 0°C ~ 70°C Case / Package: 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: M48T37V-10MH1,497-28 52-5,-497-2852-5 Base Product Number: M48T37 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1321598-M48T37V-10MH1E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
1321598-M48T37V-10MH1E
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks 1321598-M48T37V-10MH1E
Manufacturer: STMicroelectronics Win Source Part Number: 1321598-M48T37V-10MH 1E Category: Integrated Circuits (ICs)>Clock/Timing>R eal Time Clocks Packaging: Tube Type: Clock/Calendar Features: Alarm, Leap Year, Watchdog Timer Standard Package: 28 Mounting: Surface Mount Interface: Parallel Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 2mA @ 3V ~ 3.6V Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 44-SOH Temperature Range - Operating: 0°C ~ 70°C Case / Package: 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: M48T37V-10MH1,497-28 52-5,-497-2852-5 Base Product Number: M48T37 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1321598-M48T37V-10MH1E
Category: Integrated Circuits (ICs)>Clock/Timing>Real Time Clocks
Packaging: Tube
Type: Clock/Calendar
Features: Alarm, Leap Year, Watchdog Timer
Standard Package: 28
Mounting: Surface Mount
Interface: Parallel
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 2mA @ 3V ~ 3.6V
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 44-SOH
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: M48T37V-10MH1,497-2852-5,-497-2852-5
Base Product Number: M48T37
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
256Kb 3.3V SOIC Clock and Timing IC
690-M48T37V-10MH1E
256Kb 3.3V SOIC Clock and Timing IC 690-M48T37V-10MH1E
RTC IC, 256Kb SRAM, 100ns, Parallel, SOIC, 3.3V Product overview: M48T37V-10MH1E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 256Kb, 3.3V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T37V-10MH1E can be used for catalog matching and distributor lookup.

RTC IC, 256Kb SRAM, 100ns, Parallel, SOIC, 3.3V Product overview: M48T37V-10MH1E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 256Kb, 3.3V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T37V-10MH1E can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 497-2852-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2852-5-ND
Real Time Clocks 497-2852-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T37V-10MH1E
Clock/Timing - Real Time Clocks M48T37V-10MH1E
IC RTC CLK/CALENDAR PAR 44-SOH

IC RTC CLK/CALENDAR PAR 44-SOH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T37V-10MH1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T37V-10MH1E
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T37V-10MH1E
IC RTC CLK/CALENDAR PAR 44SOH

IC RTC CLK/CALENDAR PAR 44SOH

Supplier's Site
Real Time Clocks - M48T37V-10MH1E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T37V-10MH1E
Real Time Clocks M48T37V-10MH1E
Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1321598-M48T37V-10MH1E 690-M48T37V-10MH1E 497-2852-5-ND M48T37V-10MH1E M48T37V-10MH1E M48T37V-10MH1E
Product Name Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks 256Kb 3.3V SOIC Clock and Timing IC Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type Surface Mount; 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT Rail/Tube Surface Mount; "44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT" Surface Mount; Surface Mount Surface Mount; 44-BSOP (0.337\", 8.56mm Width) requires SNAPHAT
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B11369-GMR - Richardson RFPD
Specs
Device Type Clock Generator
View Details
3 suppliers
CDC582 3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options - CDC582PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2305CSXC-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers