STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M41T94MQ6F M41T94MQ6F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020935-M41T94MQ6F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, NVRAM, Square Wave Output, Watchdog Timer Mounting: SMD (SMT) Memory Size: 44B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2.5 V to 3.5 V Current - Timekeeping (Max): 1.4mA @ 2.7V to 5.5V Family Name: M41T94 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): DS1390U+33; DS1391U+3; DS1390U+18; DS1390U+3; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020935-M41T94MQ6F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, NVRAM, Square Wave Output, Watchdog Timer Mounting: SMD (SMT) Memory Size: 44B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2.5 V to 3.5 V Current - Timekeeping (Max): 1.4mA @ 2.7V to 5.5V Family Name: M41T94 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): DS1390U+33; DS1391U+3; DS1390U+18; DS1390U+3; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41T94MQ6F
020935-M41T94MQ6F
Clock/Timing - Clock/Timing - Real Time Clocks - M41T94MQ6F 020935-M41T94MQ6F
Manufacturer: STMicroelectronics Win Source Part Number: 020935-M41T94MQ6F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, NVRAM, Square Wave Output, Watchdog Timer Mounting: SMD (SMT) Memory Size: 44B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2.5 V to 3.5 V Current - Timekeeping (Max): 1.4mA @ 2.7V to 5.5V Family Name: M41T94 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): DS1390U+33; DS1391U+3; DS1390U+18; DS1390U+3; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 020935-M41T94MQ6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, NVRAM, Square Wave Output, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 44B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 3.5 V
Current - Timekeeping (Max): 1.4mA @ 2.7V to 5.5V
Family Name: M41T94
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): DS1390U+33; DS1391U+3; DS1390U+18; DS1390U+3;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Real Time Clocks - 8805349P - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
8805349P
Real Time Clocks 8805349P
Real-Time Clock 44B NVRAM Reset SOIC16

Real-Time Clock 44B NVRAM Reset SOIC16

Supplier's Site
Real Time Clocks - 8805349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
8805349
Real Time Clocks 8805349
Real-Time Clock 44B NVRAM Reset SOIC16

Real-Time Clock 44B NVRAM Reset SOIC16

Supplier's Site
Real Time Clocks - 1655309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1655309
Real Time Clocks 1655309
Real-Time Clock 44B NVRAM Reset SOIC16

Real-Time Clock 44B NVRAM Reset SOIC16

Supplier's Site
Real Time Clocks - 497-5373-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-5373-2-ND
Real Time Clocks 497-5373-2-ND
"Real Time Clock (RTC) IC Clock/Calendar 44B SPI 16-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 44B SPI 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Real Time Clocks - 497-5373-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-5373-6-ND
Real Time Clocks 497-5373-6-ND
"Real Time Clock (RTC) IC Clock/Calendar 44B SPI 16-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 44B SPI 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Real Time Clocks - 497-5373-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-5373-1-ND
Real Time Clocks 497-5373-1-ND
"Real Time Clock (RTC) IC Clock/Calendar 44B SPI 16-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 44B SPI 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Industrial 5.5V SOIC Clock and Timing IC
690-M41T94MQ6F
Industrial 5.5V SOIC Clock and Timing IC 690-M41T94MQ6F
SPI Real Time Clock (RTC) IC, 44B, SOIC, 2.7-5.5V, Industrial Product overview: M41T94MQ6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T94MQ6F can be used for catalog matching and distributor lookup.

SPI Real Time Clock (RTC) IC, 44B, SOIC, 2.7-5.5V, Industrial Product overview: M41T94MQ6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T94MQ6F can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Real Time Clocks - M41T94MQ6F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M41T94MQ6F
Clock/Timing - Real Time Clocks M41T94MQ6F
IC RTC CLK/CALENDAR SPI 16-SOIC

IC RTC CLK/CALENDAR SPI 16-SOIC

Supplier's Site Datasheet
Real Time Clocks - M41T94MQ6F - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M41T94MQ6F
Real Time Clocks M41T94MQ6F
IC RTC CLK/CALENDAR SPI 16-SOIC

IC RTC CLK/CALENDAR SPI 16-SOIC

Supplier's Site Datasheet
Alarm Rtc, 44B, Spi, 5.5V, Soic-16; Date Format Stmicroelectronics - 45AC7419 - Newark, An Avnet Company
Chicago, IL, United States
Alarm Rtc, 44B, Spi, 5.5V, Soic-16; Date Format Stmicroelectronics
45AC7419
Alarm Rtc, 44B, Spi, 5.5V, Soic-16; Date Format Stmicroelectronics 45AC7419
ALARM RTC, 44B, SPI, 5.5V, SOIC-16; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:16Pins; MSL:-RoHS Compliant: Yes

ALARM RTC, 44B, SPI, 5.5V, SOIC-16; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:16Pins; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M41T94MQ6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M41T94MQ6F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M41T94MQ6F
IC RTC CLK/CALENDAR SPI 16SO

IC RTC CLK/CALENDAR SPI 16SO

Supplier's Site
Real Time Clocks - M41T94MQ6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M41T94MQ6F
Real Time Clocks M41T94MQ6F
Real Time Clock (RTC) IC Clock/Calendar 44B SPI 16-SOIC (0.154", 3.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar 44B SPI 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 020935-M41T94MQ6F 8805349P 8805349 497-5373-2-ND 690-M41T94MQ6F M41T94MQ6F M41T94MQ6F 45AC7419 M41T94MQ6F M41T94MQ6F
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M41T94MQ6F Real Time Clocks Real Time Clocks Real Time Clocks Industrial 5.5V SOIC Clock and Timing IC Clock/Timing - Real Time Clocks Real Time Clocks Alarm Rtc, 44B, Spi, 5.5V, Soic-16; Date Format Stmicroelectronics Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock; Clock Driver Real Time Clock; Clock Driver Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Alarm RTC; Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type Surface Mount; 16-SO SOIC; SOIC SOIC; Soic Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Tape and Reel Surface Mount; Surface Mount SOIC Surface Mount; Surface Mount Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data