"Real Time Clock (RTC) IC Clock/Calendar 44B SPI 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"
Serial real-time clock (RTC) with 44 bytes NVRAM and reset Product overview: M41T94MH6E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T94MH6E can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 207124-M41T94MH6E
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Leap Year, NVRAM, Square Wave Output, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 44B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 3.5 V
Current - Timekeeping (Max): 1.4mA @ 2.7V to 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOH
Supply Voltage - Operating: 2.7 V to 5.5 V
IC RTC CLK/CALENDAR SPI 28-SOIC
IC RTC CLK/CALENDAR SPI 28SOH
Real Time Clock (RTC) IC Clock/Calendar 44B SPI 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 497-2823-5-ND | 690-M41T94MH6E | 207124-M41T94MH6E | M41T94MH6E | M41T94MH6E | M41T94MH6E |
| Product Name | Real Time Clocks | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - M41T94MH6E | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" | Rail/Tube | Surface Mount; 28-SOH | Surface Mount; Surface Mount | Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets | |
| Supply Voltage | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 2.7 to 5.5 volts |