Real Time Clock (RTC) IC Clock/Calendar 7B SPI 16-VQFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 16-VQFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 16-VQFN Exposed Pad
Serial SPI bus real-time clock (RTC) with battery switchover Product overview: M41T93SQA6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T93SQA6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1210584-M41T93SQA6F
Packaging: Reel - TR
Type: Clock/Calendar
Operating Temperature Range: -40°C ~ 85°C
Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Package: 16-VQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Memory Size: 7B
Interface: SPI
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V ~ 5.5 V
Family Name: M41T93
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-QFN (4x4)
Current - Timekeeping (Maximum): 10μA @ 5.5V
Alternative Parts (Cross-Reference): MAX31629MTA+; MAX31629MTA+T; M41T93SMY6E;
Introduction Date: August 07, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC RTC CLK/CALENDAR SPI 16-QFN
IC RTC CLK/CALENDAR SPI 16-QFN
REAL TIME CLOCK-RTC, YYYY-MM-DD-dd, 32 X 8, QFN-16; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:QFN; No. of Pins:16Pins RoHS Compliant: Yes
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 16-VQFN Exposed Pad
IC RTC CLK/CALENDAR SPI 16QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 497-6303-1-ND | 690-M41T93SQA6F | 1210584-M41T93SQA6F | M41T93SQA6F | M41T93SQA6F | 56P9348 | M41T93SQA6F | M41T93SQA6F |
| Product Name | Real Time Clocks | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - M41T93SQA6F | Clock/Timing - Real Time Clocks | Real Time Clocks | Real Time Clock-Rtc, Yyyy-Mm-Dd-Dd, 32 X 8, Qfn-16; Date Format Stmicroelectronics | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | RTC; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; 16-VQFN Exposed Pad | Tape and Reel | Surface Mount | Surface Mount; Surface Mount | QFN | Surface Mount; 16-VQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 5.5 volts | 1.8 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |