Manufacturer: STMicroelectronics
Win Source Part Number: 785049-M41T93SMY6F
Packaging: Reel package
Type: Clock/Calendar
Operating Temperature Range: -40°C ~ 85°C
Features: Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Package: 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Memory Size: 7B
Interface: SPI
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V ~ 5.5 V
Family Name: M41T93
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SOX
Current - Timekeeping (Maximum): 10μA @ 5.5V
Alternative Parts (Cross-Reference): MAX31629MTA+; MAX31629MTA+T ; M41T93SQA6F;
Introduction Date: August 07, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Serial SPI bus real-time clock (RTC) with battery switchover Product overview: M41T93SMY6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T93SMY6F can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Real Time Clock (RTC) IC Clock/Calendar 7B SPI 18-SOX, 18-SOIC with Crystal (7.5mm Width)
RTC W/BATTERY SWITCHOVER, -40 TO 85DEG C ROHS COMPLIANT: YES
REAL TIME CLOCK-RTC, YYYY-MM-DD-dd, 32 X 8, SOIC-18; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:18Pins RoHS Compliant: Yes
IC RTC CLK/CALENDAR SPI 18-SOX
IC RTC CLK/CALENDAR SPI 18-SOX
IC RTC CLK/CALENDAR SPI 18SOX
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 785049-M41T93SMY6F | 690-M41T93SMY6F | 497-6890-2-ND | M41T93SMY6F | 69AH1654 | 56P9347 | M41T93SMY6F | M41T93SMY6F | M41T93SMY6F |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - M41T93SMY6F | Clock and Timing IC | Real Time Clocks | Real Time Clocks | Rtc W/battery Switchover, -40 To 85Deg C Rohs Compliant Stmicroelectronics | Real Time Clock-Rtc, Yyyy-Mm-Dd-Dd, 32 X 8, Soic-18; Date Format Stmicroelectronics | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | RTC; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount | Tape and Reel | Surface Mount; SOIC; 18-SOX, 18-SOIC with Crystal (7.5mm Width) | Surface Mount; SOIC; 18-SOX, 18-SOIC with Crystal (7.5mm Width) | SOIC | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.8 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |