Manufacturer: STMicroelectronics
Win Source Part Number: 020927-M41T62Q6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, Watchdog Timer
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 0.7μA to 0.95μA @ 1.3V to 4.4V
Family Name: M41T62
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.3 V to 4.4 V
Alternative Parts (Cross-Reference): DS1337; DS1337+; M41T62LC6F;
Introduction Date: November 13, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
I2C Real-Time Clock (RTC) - 32.768kHz, 1.3-4.4V, 16B, QFN Product overview: M41T62Q6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.768kHz, 4.4V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 32.768kHz, 4.4V, QFN, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T62Q6F can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-VFQFN Exposed Pad
IC RTC CLK/CALENDAR I2C 16-QFN
IC, RTC, ALARMS I2C, SMD, QFN-16; Date Format:Day; Date; Month; Year; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:4.4V; Clock IC Case Style:QFN; No. of Pins:16Pins; IC Interface Type:I2C; RoHS Compliant: Yes
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-VFQFN Exposed Pad
IC RTC CLK/CALENDAR I2C 16QFN
IC RTC CLK/CALENDAR I2C 16-QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 020927-M41T62Q6F | 690-M41T62Q6F | 497-3907-2-ND | M41T62Q6F | 26M1769 | M41T62Q6F | M41T62Q6F | M41T62Q6F |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - M41T62Q6F | 32.768kHz 4.4V QFN Clock and Timing IC | Real Time Clocks | Clock/Timing - Real Time Clocks | Ic, Rtc, Alarms I2C, Smd, Qfn-16; Date Format Stmicroelectronics | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | RTC; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; 16-QFN (3x3) | Tape and Reel | Surface Mount; 16-VFQFN Exposed Pad | QFN | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.3 to 4.4 volts | 1.3 to 4.4 volts | 1.3 to 4.4 volts | 1.3 to 4.4 volts | 1.3 to 4.4 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |