"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC RTC CLOCK/CALENDAR I2C
IC RTC CLK/CALENDAR I2C 8-TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 497-2811-5-ND | M41T0DS6E | M41T0DS6E | M41T0DS6E |
| Product Name | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts |