"Real Time Clock (RTC) IC Clock/Calendar 44B SPI 28-SOIC (0.295"", 7.50mm Width)"
IC RTC CLK/CALENDAR SPI 28-SOIC
Real Time Clock (RTC) IC Clock/Calendar 44B SPI 28-SOIC (0.295", 7.50mm Width)
IC RTC CLK/CALENDAR SPI 28SO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | M41ST95WMX6TR-ND | M41ST95WMX6TR | M41ST95WMX6TR | M41ST95WMX6TR |
| Product Name | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock |
| Package Type | Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" | Surface Mount; SOIC; 28-SOIC (0.295\", 7.50mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts |