STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M41ST85WMX6TR M41ST85WMX6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 130049-M41ST85WMX6TR Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer Mounting: SMD (SMT) Memory Size: 44B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2.5 V to 3.5 V Current - Timekeeping (Max): 0.5mA @ 2.7V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOX Supply Voltage - Operating: 2.7 V to 3.6 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 130049-M41ST85WMX6TR Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer Mounting: SMD (SMT) Memory Size: 44B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2.5 V to 3.5 V Current - Timekeeping (Max): 0.5mA @ 2.7V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOX Supply Voltage - Operating: 2.7 V to 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - M41ST85WMX6TR - 130049-M41ST85WMX6TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41ST85WMX6TR
130049-M41ST85WMX6TR
Clock/Timing - Clock/Timing - Real Time Clocks - M41ST85WMX6TR 130049-M41ST85WMX6TR
Manufacturer: STMicroelectronics Win Source Part Number: 130049-M41ST85WMX6TR Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer Mounting: SMD (SMT) Memory Size: 44B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2.5 V to 3.5 V Current - Timekeeping (Max): 0.5mA @ 2.7V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOX Supply Voltage - Operating: 2.7 V to 3.6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 130049-M41ST85WMX6TR
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 44B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 3.5 V
Current - Timekeeping (Max): 0.5mA @ 2.7V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOX
Supply Voltage - Operating: 2.7 V to 3.6 V

Buy Now Datasheet
Real Time Clocks - 1889366P - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1889366P
Real Time Clocks 1889366P
STMicroelectronics M41ST85WMX6TR

STMicroelectronics M41ST85WMX6TR

Supplier's Site
Real Time Clocks - 1889204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1889204
Real Time Clocks 1889204
STMicroelectronics M41ST85WMX6TR

STMicroelectronics M41ST85WMX6TR

Supplier's Site
Real Time Clocks - 1889366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1889366
Real Time Clocks 1889366
STMicroelectronics M41ST85WMX6TR

STMicroelectronics M41ST85WMX6TR

Supplier's Site
Real Time Clocks - 497-13794-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-13794-6-ND
Real Time Clocks 497-13794-6-ND
"Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOIC (0.295"", 7.50mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Real Time Clocks - 497-13794-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-13794-2-ND
Real Time Clocks 497-13794-2-ND
"Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOIC (0.295"", 7.50mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Real Time Clocks - 497-13794-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-13794-1-ND
Real Time Clocks 497-13794-1-ND
"Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOIC (0.295"", 7.50mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Alarm Rtc, 64B, I2C, 3.6V, Soic-28; Date Format Stmicroelectronics - 45AC7401 - Newark, An Avnet Company
Chicago, IL, United States
Alarm Rtc, 64B, I2C, 3.6V, Soic-28; Date Format Stmicroelectronics
45AC7401
Alarm Rtc, 64B, I2C, 3.6V, Soic-28; Date Format Stmicroelectronics 45AC7401
ALARM RTC, 64B, I2C, 3.6V, SOIC-28; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:28Pins; MSL:-RoHS Compliant: Yes

ALARM RTC, 64B, I2C, 3.6V, SOIC-28; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:28Pins; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Real Time Clocks - M41ST85WMX6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M41ST85WMX6TR
Real Time Clocks M41ST85WMX6TR
Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOIC (0.295", 7.50mm Width)

Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Clock/Timing - Real Time Clocks - M41ST85WMX6TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M41ST85WMX6TR
Clock/Timing - Real Time Clocks M41ST85WMX6TR
IC RTC CLK/CALENDAR I2C 28-SOIC

IC RTC CLK/CALENDAR I2C 28-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M41ST85WMX6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M41ST85WMX6TR
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M41ST85WMX6TR
IC RTC CLOCK/CALENDAR I2C 28SO

IC RTC CLOCK/CALENDAR I2C 28SO

Supplier's Site
Real Time Clocks - M41ST85WMX6TR - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M41ST85WMX6TR
Real Time Clocks M41ST85WMX6TR
IC RTC CLK/CALENDAR I2C 28-SOIC

IC RTC CLK/CALENDAR I2C 28-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 130049-M41ST85WMX6TR 1889366P 1889204 497-13794-6-ND 45AC7401 M41ST85WMX6TR M41ST85WMX6TR M41ST85WMX6TR M41ST85WMX6TR
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M41ST85WMX6TR Real Time Clocks Real Time Clocks Real Time Clocks Alarm Rtc, 64B, I2C, 3.6V, Soic-28; Date Format Stmicroelectronics Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock; Clock Driver Real Time Clock; Clock Driver Real Time Clock Alarm RTC; Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; 28-SOX SOX Sox Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC Surface Mount; SOIC; 28-SOIC (0.295\", 7.50mm Width) Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.5 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B14144-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
3 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-017A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers