STMicroelectronics, Inc. Memory IC and Storage Component M36DR432AD10ZA6T

Description
SPECIALTY MEMORY CIRCUIT, PBGA66, 12 X 8 MM, 0.80 MM PITCH, STACK, LFBGA-66 Product overview: M36DR432AD10ZA6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M36DR432AD10ZA6T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPECIALTY MEMORY CIRCUIT, PBGA66, 12 X 8 MM, 0.80 MM PITCH, STACK, LFBGA-66 Product overview: M36DR432AD10ZA6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M36DR432AD10ZA6T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M36DR432AD10ZA6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M36DR432AD10ZA6T
Memory IC and Storage Component 774-M36DR432AD10ZA6T
SPECIALTY MEMORY CIRCUIT, PBGA66, 12 X 8 MM, 0.80 MM PITCH, STACK, LFBGA-66 Product overview: M36DR432AD10ZA6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M36DR432AD10ZA6T can be used for catalog matching and distributor lookup.

SPECIALTY MEMORY CIRCUIT, PBGA66, 12 X 8 MM, 0.80 MM PITCH, STACK, LFBGA-66 Product overview: M36DR432AD10ZA6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M36DR432AD10ZA6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M36DR432AD10ZA6T - 072915-M36DR432AD10ZA6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M36DR432AD10ZA6T
072915-M36DR432AD10ZA6T
Memory - Flash - M36DR432AD10ZA6T 072915-M36DR432AD10ZA6T
Manufacturer: STMicroelectronics Win Source Part Number: 072915-M36DR432AD10Z A6T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (2M x 16) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 66-LFBGA (12x8) Supply Voltage - Operating: 1.65 V to 2.2 V Memory Format: FLASH

Manufacturer: STMicroelectronics
Win Source Part Number: 072915-M36DR432AD10ZA6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (2M x 16)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 66-LFBGA (12x8)
Supply Voltage - Operating: 1.65 V to 2.2 V
Memory Format: FLASH

Buy Now Datasheet
Memory - M36DR432AD10ZA6T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (2M x 16) Parallel 100ns 66-LFBGA (12x8)

FLASH Memory IC 32Mb (2M x 16) Parallel 100ns 66-LFBGA (12x8)

Buy Now Datasheet
Memory - M36DR432AD10ZA6T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit Parallel 100 ns 66-LFBGA (12x8)

FLASH Memory IC 32Mbit Parallel 100 ns 66-LFBGA (12x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M36DR432AD10ZA6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M36DR432AD10ZA6T
Integrated Circuits (ICs) - Memory - Memory M36DR432AD10ZA6T
IC FLASH 32MBIT PARALLEL 66LFBGA

IC FLASH 32MBIT PARALLEL 66LFBGA

Supplier's Site
IC FLASH 32MBIT PARALLEL 66LFBGA

IC FLASH 32MBIT PARALLEL 66LFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M36DR432AD10ZA6T 072915-M36DR432AD10ZA6T M36DR432AD10ZA6T-ND M36DR432AD10ZA6T M36DR432AD10ZA6T M36DR432AD10ZA6T
Product Name Memory IC and Storage Component Memory - Flash - M36DR432AD10ZA6T Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile, , FLASH Flash; FLASH Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Access Time 100 ns 100 ns 100 ns 100 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; LFBGA BGA; 66-LFBGA (12x8) 66-LFBGA BGA; 66-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA35TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
Quad 108MHZ 64Mb 108 MHz Memory IC and Storage Component - 774-S25FL064LABNFV003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details