STMicroelectronics Memory - M36DR216C120ZA6T M36DR216C120ZA6T

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073795-M36DR216C120 ZA6T Packaging: Bulk Memory Size: 1 MB Interface: Parallel Access Time: 120 ns Number of Pins: 66 Categories: Memory Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073795-M36DR216C120 ZA6T Packaging: Bulk Memory Size: 1 MB Interface: Parallel Access Time: 120 ns Number of Pins: 66 Categories: Memory Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M36DR216C120ZA6T - 1073795-M36DR216C120ZA6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - M36DR216C120ZA6T
1073795-M36DR216C120ZA6T
Memory - M36DR216C120ZA6T 1073795-M36DR216C120ZA6T
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073795-M36DR216C120 ZA6T Packaging: Bulk Memory Size: 1 MB Interface: Parallel Access Time: 120 ns Number of Pins: 66 Categories: Memory Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073795-M36DR216C120ZA6T
Packaging: Bulk
Memory Size: 1 MB
Interface: Parallel
Access Time: 120 ns
Number of Pins: 66
Categories: Memory
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C

Buy Now
Memory IC and Storage Component - 2020-M36DR216C120ZA6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M36DR216C120ZA6T
Memory IC and Storage Component 2020-M36DR216C120ZA6T
M36DR216C120ZA6T St Product overview: M36DR216C120ZA6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M36DR216C120ZA6 T can be used for catalog matching and distributor lookup.

M36DR216C120ZA6T St Product overview: M36DR216C120ZA6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M36DR216C120ZA6T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1073795-M36DR216C120ZA6T 2020-M36DR216C120ZA6T
Product Name Memory - M36DR216C120ZA6T Memory IC and Storage Component
Access Time 120 ns 120 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers