STMicroelectronics, Inc. Memory - EEPROM - M34E02-FDW1TP M34E02-FDW1TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020913-M34E02-FDW1TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020913-M34E02-FDW1TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M34E02-FDW1TP - 020913-M34E02-FDW1TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M34E02-FDW1TP
020913-M34E02-FDW1TP
Memory - EEPROM - M34E02-FDW1TP 020913-M34E02-FDW1TP
Manufacturer: STMicroelectronics Win Source Part Number: 020913-M34E02-FDW1TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz

Manufacturer: STMicroelectronics
Win Source Part Number: 020913-M34E02-FDW1TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 400kHz

Buy Now Datasheet
Memory - 497-8654-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 497-8654-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 497-8654-2-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 2KBIT I2C 8TSSOP

IC EEPROM 2KBIT I2C 8TSSOP

Buy Now Datasheet
Singapore, Singapore
2Kb 400kHz TSSOP Memory IC and Storage Component
774-M34E02-FDW1TP
2Kb 400kHz TSSOP Memory IC and Storage Component 774-M34E02-FDW1TP
2Kb I2C EEPROM, 256x8, TSSOP-8, 400kHz Product overview: M34E02-FDW1TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M34E02-FDW1TP can be used for catalog matching and distributor lookup.

2Kb I2C EEPROM, 256x8, TSSOP-8, 400kHz Product overview: M34E02-FDW1TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M34E02-FDW1TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 8TSSOP

IC EEPROM 2KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - M34E02-FDW1TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
Memory - M34E02-FDW1TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M34E02-FDW1TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M34E02-FDW1TP
Integrated Circuits (ICs) - Memory - Memory M34E02-FDW1TP
IC EEPROM 2KBIT I2C 8TSSOP

IC EEPROM 2KBIT I2C 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020913-M34E02-FDW1TP 497-8654-6-ND 774-M34E02-FDW1TP M34E02-FDW1TP M34E02-FDW1TP M34E02-FDW1TP
Product Name Memory - EEPROM - M34E02-FDW1TP Memory 2Kb 400kHz TSSOP Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 900 ns 900 ns 900 ns 900 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7 V ~ 3.6 V 1.7V ~ 3.6V -3.3V; 1.7 3.6V; 1.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - AT25020AN-10SQ-2.7 - 862043-AT25020AN-10SQ-2.7 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers