STMicroelectronics, Inc. DIP Interface Transceiver IC M34116B1

Description
TELECOM, CONFERENCING CIRCUIT, PDIP24, DIP-24 Product overview: M34116B1 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M34116B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TELECOM, CONFERENCING CIRCUIT, PDIP24, DIP-24 Product overview: M34116B1 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M34116B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Interface Transceiver IC
702-M34116B1
DIP Interface Transceiver IC 702-M34116B1
TELECOM, CONFERENCING CIRCUIT, PDIP24, DIP-24 Product overview: M34116B1 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M34116B1 can be used for catalog matching and distributor lookup.

TELECOM, CONFERENCING CIRCUIT, PDIP24, DIP-24 Product overview: M34116B1 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M34116B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - M34116B1 - 1210415-M34116B1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - M34116B1
1210415-M34116B1
Interface - Interface - Telecom - M34116B1 1210415-M34116B1
Manufacturer: STMicroelectronics Win Source Part Number: 1210415-M34116B1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.600", 15.24mm) Number of Circuits: 1 Power (Watts): 500mW Operating Supply Voltage: 4.75 V ~ 5.25 V Function: PCM Conference / Tone Generation Circuit Interface: PCM Part Status: Obsolete(EOL) Includes: Conference Function, Input/Output Attenuation, Tone Generation Family Name: M34116 Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Homepage: www.st.com Manufacturer Package: 24-DIP Introduction Date: August 14, 1995 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1210415-M34116B1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 24-DIP (0.600", 15.24mm)
Number of Circuits: 1
Power (Watts): 500mW
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: PCM Conference / Tone Generation Circuit
Interface: PCM
Part Status: Obsolete(EOL)
Includes: Conference Function, Input/Output Attenuation, Tone Generation
Family Name: M34116
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50mA
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-DIP
Introduction Date: August 14, 1995
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom - M34116B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
M34116B1
Telecom M34116B1
Telecom IC PCM Conference / Tone Generation Circuit 24-DIP

Telecom IC PCM Conference / Tone Generation Circuit 24-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - M34116B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
M34116B1
Integrated Circuits (ICs) - Interface - Telecom M34116B1
IC TELECOM INTERFACE 24DIP

IC TELECOM INTERFACE 24DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-M34116B1 1210415-M34116B1 M34116B1 M34116B1
Product Name DIP Interface Transceiver IC Interface - Interface - Telecom - M34116B1 Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Pd 500 milliwatts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
Multiprotocol Transceivers - 1897934 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - 33P3721-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details