The M2TP80M12W2-2LA is an automotive-grade ACEPACK DMT-32 power module for 3-phase four-wire PFC applications in on-board chargers, featuring six 1200 V, 84 mΩ typ. SiC Power MOSFETs and two 1200 V, 20 A rectifier diodes with an integrated NTC temperature sensor. It is housed in an ACEPACK DMT-32 package with a zig-zag pinout and uses a DBC Cu-AlN-Cu substrate for enhanced thermal performance. The module supports a maximum operating junction temperature of 175 °C, has an isolation voltage of 3.5 kV certified to UL 1557, and is AQG 324 qualified. Continuous drain current is 30 A at TC = 50 °C, with a thermal resistance from junction to case of 0.54 °C/W.
AUTOMOTIVE-GRADE ACEPACK DMT-32
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 497-M2TP80M12W2-2LA-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "32-PowerDIP Module (1.264"", 32.10mm)" |