STMicroelectronics Memory - M29W160ET70N6T M29W160ET70N6T

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001668-M29W160ET70N 6T Mounting: SMD (SMT) Memory Type: NOR Memory Size: 2 MB Interface: Parallel Access Time: 70 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): M29W160ET70N6TM29W16 0ET-70N6 T; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001668-M29W160ET70N 6T Mounting: SMD (SMT) Memory Type: NOR Memory Size: 2 MB Interface: Parallel Access Time: 70 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): M29W160ET70N6TM29W16 0ET-70N6 T; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M29W160ET70N6T - 1001668-M29W160ET70N6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - M29W160ET70N6T
1001668-M29W160ET70N6T
Memory - M29W160ET70N6T 1001668-M29W160ET70N6T
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001668-M29W160ET70N 6T Mounting: SMD (SMT) Memory Type: NOR Memory Size: 2 MB Interface: Parallel Access Time: 70 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): M29W160ET70N6TM29W16 0ET-70N6 T; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001668-M29W160ET70N6T
Mounting: SMD (SMT)
Memory Type: NOR
Memory Size: 2 MB
Interface: Parallel
Access Time: 70 ns
Categories: Memory
Case / Package: TSOP
Alternative Parts (Cross-Reference): M29W160ET70N6TM29W160ET-70N6 T;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now
3V Memory IC and Storage Component - 2020-M29W160ET70N6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Memory IC and Storage Component
2020-M29W160ET70N6T
3V Memory IC and Storage Component 2020-M29W160ET70N6T
1MX16 FLASH 3V PROM, 70ns, PDSO48, 12 X 20 MM, PLASTIC, TSOP-48 Product overview: M29W160ET70N6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29W160ET70N6T can be used for catalog matching and distributor lookup.

1MX16 FLASH 3V PROM, 70ns, PDSO48, 12 X 20 MM, PLASTIC, TSOP-48 Product overview: M29W160ET70N6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29W160ET70N6T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1001668-M29W160ET70N6T 2020-M29W160ET70N6T
Product Name Memory - M29W160ET70N6T 3V Memory IC and Storage Component
Memory Category NOR Flash; PROM
Access Time 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Package Type SOP; TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - A2C00042866 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details