IS26KL512S-DABLA100 -- INTEGRATED CIRCUITS (ICS) - MEMORY - MEMORY
Infineon Technologies AG
Integrated Circuits (ICs) - Memory - Memory
IS26KL512S-DABLA100
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
IS26KL512S-DABLA100 |
|
Product Name
|
Integrated Circuits (ICs) - Memory - Memory |
|
Memory Category
|
Flash; FLASH
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers
Memory Category
Flash
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
Tray
View Details
Memory Category
Flash
Access Time
25000 ns
Bits per Word
8 bits
View Details
Memory Category
EPROM
Logic Family
CMOS
Package Type
DIP; CDIP28
View Details
4 suppliers