STMicroelectronics Memory - M29F800DT70N6F M29F800DT70N6F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210245-M29F800DT70N 6F Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210245-M29F800DT70N 6F Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M29F800DT70N6F - 1210245-M29F800DT70N6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - M29F800DT70N6F
1210245-M29F800DT70N6F
Memory - M29F800DT70N6F 1210245-M29F800DT70N6F
Manufacturer: STMicroelectronics Win Source Part Number: 1210245-M29F800DT70N 6F Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1210245-M29F800DT70N6F
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
1Mb 512Kb 5V Memory IC and Storage Component - 2020-M29F800DT70N6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Mb 512Kb 5V Memory IC and Storage Component
2020-M29F800DT70N6F
1Mb 512Kb 5V Memory IC and Storage Component 2020-M29F800DT70N6F
8 Mbit (1Mb x8 or 512Kb x16, Boot Block) 5V Supply Flash Memory Product overview: M29F800DT70N6F from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 512Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 512Kb, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F800DT70N6F can be used for catalog matching and distributor lookup.

8 Mbit (1Mb x8 or 512Kb x16, Boot Block) 5V Supply Flash Memory Product overview: M29F800DT70N6F from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 512Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 512Kb, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F800DT70N6F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1210245-M29F800DT70N6F 2020-M29F800DT70N6F
Product Name Memory - M29F800DT70N6F 1Mb 512Kb 5V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details