Manufacturer: STMicroelectronics
Win Source Part Number: 924783-M29F080D90N1
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8) Parallel 90 ns 40-TSOP
Package: Tray
Package: 40-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29F080
Categories: Integrated Circuits (ICs)
Case / Package: 40-TSOP
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 120
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 8Mb (1M x 8) Parallel 90ns 40-TSOP
IC FLASH 8MBIT PARALLEL 40TSOP Product overview: M29F080D90N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F080D90N1 can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 8Mbit Parallel 90 ns 40-TSOP
IC FLASH 8MBIT PARALLEL 40TSOP
IC FLASH 8MBIT PARALLEL 40TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 924783-M29F080D90N1 | M29F080D90N1-ND | 774-M29F080D90N1 | M29F080D90N1 | M29F080D90N1 | M29F080D90N1 |
| Product Name | Memory - Flash - M29F080D90N1 | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOP; 40-TSOP | "40-TFSOP (0.724"", 18.40mm Width)" | Tray | 40-TFSOP (0.724\", 18.40mm Width) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |