STMicroelectronics Memory - Flash - M29F040B45K1T M29F040B45K1T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 143617-M29F040B45K1T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 143617-M29F040B45K1T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F040B45K1T - 143617-M29F040B45K1T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F040B45K1T
143617-M29F040B45K1T
Memory - Flash - M29F040B45K1T 143617-M29F040B45K1T
Manufacturer: STMicroelectronics Win Source Part Number: 143617-M29F040B45K1T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH

Manufacturer: STMicroelectronics
Win Source Part Number: 143617-M29F040B45K1T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH

Buy Now
5V Memory IC and Storage Component - 774-M29F040B45K1T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-M29F040B45K1T
5V Memory IC and Storage Component 774-M29F040B45K1T
512KX8 FLASH 5V PROM, 45ns, PQCC32, PLASTIC, LCC-32 Product overview: M29F040B45K1T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F040B45K1T can be used for catalog matching and distributor lookup.

512KX8 FLASH 5V PROM, 45ns, PQCC32, PLASTIC, LCC-32 Product overview: M29F040B45K1T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F040B45K1T can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - M29F040B45K1T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 45 ns 32-PLCC (11.35x13.89)

FLASH - NOR Memory IC 4Mbit Parallel 45 ns 32-PLCC (11.35x13.89)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 143617-M29F040B45K1T 774-M29F040B45K1T M29F040B45K1T M29F040B45K1T
Product Name Memory - Flash - M29F040B45K1T 5V Memory IC and Storage Component Memory Memory
Memory Category Flash; FLASH Flash; PROM Flash; Flash Flash; FLASH
Access Time 45 ns 45 ns 45 ns 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.35x13.89) 32-LCC (J-Lead)
Supply Voltage 4.5 V ~ 5.5 V 5 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 16-4072-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 54S288AJ/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers