STMicroelectronics 5V Memory IC and Storage Component M29F040-70K1

Description
512KX8 FLASH 5V PROM, 70ns, PQCC32, PLASTIC, LCC-32 Product overview: M29F040-70K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F040-70K1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
512KX8 FLASH 5V PROM, 70ns, PQCC32, PLASTIC, LCC-32 Product overview: M29F040-70K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F040-70K1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 2020-M29F040-70K1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
2020-M29F040-70K1
5V Memory IC and Storage Component 2020-M29F040-70K1
512KX8 FLASH 5V PROM, 70ns, PQCC32, PLASTIC, LCC-32 Product overview: M29F040-70K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F040-70K1 can be used for catalog matching and distributor lookup.

512KX8 FLASH 5V PROM, 70ns, PQCC32, PLASTIC, LCC-32 Product overview: M29F040-70K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F040-70K1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M29F040-70K1 - 1006442-M29F040-70K1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M29F040-70K1
1006442-M29F040-70K1
Memory - M29F040-70K1 1006442-M29F040-70K1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006442-M29F040-70K1 Mounting: SMD (SMT) Memory Size: 62.5 kB Access Time: 70 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): M29F040-70K1M29F0407 0K1; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006442-M29F040-70K1
Mounting: SMD (SMT)
Memory Size: 62.5 kB
Access Time: 70 ns
Categories: Memory
Case / Package: PLCC
Alternative Parts (Cross-Reference): M29F040-70K1M29F04070K1;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-M29F040-70K1 1006442-M29F040-70K1
Product Name 5V Memory IC and Storage Component Memory - M29F040-70K1
Memory Category Flash; PROM
Access Time 70 ns 70 ns
Operating Temperature 0 C (32 F)
Number of Words 524288 k
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 40060274 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers