STMicroelectronics Memory - M29F032D70N6E M29F032D70N6E

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205514-M29F032D70N6 E Packaging: Bulk Voltage: 5 V Memory Type: NOR Memory Size: 4 MB Interface: Parallel Number of Pins: 40 Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): M29F032D-70N6E; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205514-M29F032D70N6 E Packaging: Bulk Voltage: 5 V Memory Type: NOR Memory Size: 4 MB Interface: Parallel Number of Pins: 40 Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): M29F032D-70N6E; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M29F032D70N6E - 1205514-M29F032D70N6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - M29F032D70N6E
1205514-M29F032D70N6E
Memory - M29F032D70N6E 1205514-M29F032D70N6E
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205514-M29F032D70N6 E Packaging: Bulk Voltage: 5 V Memory Type: NOR Memory Size: 4 MB Interface: Parallel Number of Pins: 40 Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): M29F032D-70N6E; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205514-M29F032D70N6E
Packaging: Bulk
Voltage: 5 V
Memory Type: NOR
Memory Size: 4 MB
Interface: Parallel
Number of Pins: 40
Categories: Memory
Case / Package: TSOP
Alternative Parts (Cross-Reference): M29F032D-70N6E;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C

Buy Now
5V Memory IC and Storage Component - 2020-M29F032D70N6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
2020-M29F032D70N6E
5V Memory IC and Storage Component 2020-M29F032D70N6E
4MX8 FLASH 5V PROM, 70ns, PDSO40, 10 X 20 MM, LEAD FREE, PLASTIC, TSOP-40 Product overview: M29F032D70N6E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F032D70N6E can be used for catalog matching and distributor lookup.

4MX8 FLASH 5V PROM, 70ns, PDSO40, 10 X 20 MM, LEAD FREE, PLASTIC, TSOP-40 Product overview: M29F032D70N6E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F032D70N6E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1205514-M29F032D70N6E 2020-M29F032D70N6E
Product Name Memory - M29F032D70N6E 5V Memory IC and Storage Component
Memory Category NOR Flash; PROM
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Package Type SOP; TSOP
Pins 40 40
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F2122201PXE - 5962F2122201PXE - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
Package Type PG-TQFP-100
View Details
Memory - S25FL127SABNFI101 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details