STMicroelectronics, Inc. Flash, 16Mbit, 70Ns, Tsop-40; Flash Memory Type Stmicroelectronics M29F016D70N6E

Description
FLASH, 16MBIT, 70NS, TSOP-40; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; Access Time:70ns RoHS Compliant: Yes
Datasheet
Description
FLASH, 16MBIT, 70NS, TSOP-40; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; Access Time:70ns RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash, 16Mbit, 70Ns, Tsop-40; Flash Memory Type Stmicroelectronics - 93K7350 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 16Mbit, 70Ns, Tsop-40; Flash Memory Type Stmicroelectronics
93K7350
Flash, 16Mbit, 70Ns, Tsop-40; Flash Memory Type Stmicroelectronics 93K7350
FLASH, 16MBIT, 70NS, TSOP-40; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; Access Time:70ns RoHS Compliant: Yes

FLASH, 16MBIT, 70NS, TSOP-40; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; Access Time:70ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 93K7350
Product Name Flash, 16Mbit, 70Ns, Tsop-40; Flash Memory Type Stmicroelectronics
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS25WQ040-JULE-TR - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 4000 kbits
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details