STMicroelectronics Memory IC and Storage Component M29F010B45K1

Description
IC FLASH 1M PARALLEL 32PLCC Product overview: M29F010B45K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F010B45K1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1M PARALLEL 32PLCC Product overview: M29F010B45K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F010B45K1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M29F010B45K1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F010B45K1
Memory IC and Storage Component 774-M29F010B45K1
IC FLASH 1M PARALLEL 32PLCC Product overview: M29F010B45K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F010B45K1 can be used for catalog matching and distributor lookup.

IC FLASH 1M PARALLEL 32PLCC Product overview: M29F010B45K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F010B45K1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M29F010B45K1 - 784926-M29F010B45K1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F010B45K1
784926-M29F010B45K1
Memory - Flash - M29F010B45K1 784926-M29F010B45K1
Manufacturer: STMicroelectronics Win Source Part Number: 784926-M29F010B45K1 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-LCC (J-Lead) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: M29F010B Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 32-PLCC (11.35x13.89) Alternative Parts (Cross-Reference): AT49F010-12JC; TMS29F010-12C5FME ; TMS29F010-12C5FML; AT49F010-70JI; Introduction Date: November 06, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 784926-M29F010B45K1
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Part Status: Obsolete(EOL)
Family Name: M29F010B
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 32-PLCC (11.35x13.89)
Alternative Parts (Cross-Reference): AT49F010-12JC; TMS29F010-12C5FME ; TMS29F010-12C5FML; AT49F010-70JI;
Introduction Date: November 06, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - M29F010B45K1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Mbit Parallel 45 ns 32-PLCC (11.35x13.89)

FLASH - NOR Memory IC 1Mbit Parallel 45 ns 32-PLCC (11.35x13.89)

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29F010B45K1
Integrated Circuits (ICs) - Memory - Memory M29F010B45K1
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M29F010B45K1 784926-M29F010B45K1 M29F010B45K1 M29F010B45K1 M29F010B45K1
Product Name Memory IC and Storage Component Memory - Flash - M29F010B45K1 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; NOR, FLASH, Non-Volatile, Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Access Time 45 ns 45 ns 45 ns 45 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory, 2Mbit, 70Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 08C4135 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 2000 kbits
Package Type TSOP
View Details