STMicroelectronics Memory - M29DW323DB70N6F M29DW323DB70N6F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210211-M29DW323DB70 N6F Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210211-M29DW323DB70 N6F Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M29DW323DB70N6F - 1210211-M29DW323DB70N6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - M29DW323DB70N6F
1210211-M29DW323DB70N6F
Memory - M29DW323DB70N6F 1210211-M29DW323DB70N6F
Manufacturer: STMicroelectronics Win Source Part Number: 1210211-M29DW323DB70 N6F Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1210211-M29DW323DB70N6F
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Dual 4Mb 2Mb 3V Memory IC and Storage Component - 2020-M29DW323DB70N6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 4Mb 2Mb 3V Memory IC and Storage Component
2020-M29DW323DB70N6F
Dual 4Mb 2Mb 3V Memory IC and Storage Component 2020-M29DW323DB70N6F
32 Mbit 4Mb x8 or 2Mb x16, Dual Bank 8:24, Boot Block 3V Supply Flash Memory Product overview: M29DW323DB70N6F from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4Mb, 2Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 4Mb, 2Mb, 3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29DW323DB70N6F can be used for catalog matching and distributor lookup.

32 Mbit 4Mb x8 or 2Mb x16, Dual Bank 8:24, Boot Block 3V Supply Flash Memory Product overview: M29DW323DB70N6F from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4Mb, 2Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 4Mb, 2Mb, 3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29DW323DB70N6F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1210211-M29DW323DB70N6F 2020-M29DW323DB70N6F
Product Name Memory - M29DW323DB70N6F Dual 4Mb 2Mb 3V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - IS29GL256S-10DHV01 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details