STMicroelectronics Memory - Flash - M28W800CT90N6 M28W800CT90N6

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073576-M28W800CT90N 6 Memory Type: FLASH, NOR Memory Size: 1 MB Interface: Parallel Access Time: 90 ns Categories: Flash Alternative Parts (Cross-Reference): M28W800CT90N6M28W800 CT-90N6; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073576-M28W800CT90N 6 Memory Type: FLASH, NOR Memory Size: 1 MB Interface: Parallel Access Time: 90 ns Categories: Flash Alternative Parts (Cross-Reference): M28W800CT90N6M28W800 CT-90N6; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M28W800CT90N6 - 1073576-M28W800CT90N6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M28W800CT90N6
1073576-M28W800CT90N6
Memory - Flash - M28W800CT90N6 1073576-M28W800CT90N6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073576-M28W800CT90N 6 Memory Type: FLASH, NOR Memory Size: 1 MB Interface: Parallel Access Time: 90 ns Categories: Flash Alternative Parts (Cross-Reference): M28W800CT90N6M28W800 CT-90N6; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073576-M28W800CT90N6
Memory Type: FLASH, NOR
Memory Size: 1 MB
Interface: Parallel
Access Time: 90 ns
Categories: Flash
Alternative Parts (Cross-Reference): M28W800CT90N6M28W800CT-90N6;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Data Bus Width: 16 b
RoHS: Non-Compliant
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now
Memory IC and Storage Component - 774-M28W800CT90N6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M28W800CT90N6
Memory IC and Storage Component 774-M28W800CT90N6
Product overview: M28W800CT90N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W800CT90N6 can be used for catalog matching and distributor lookup.

Product overview: M28W800CT90N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W800CT90N6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1073576-M28W800CT90N6 774-M28W800CT90N6
Product Name Memory - Flash - M28W800CT90N6 Memory IC and Storage Component
Memory Category FLASH, NOR Flash; FLASH, NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 4720BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
View Details
2 suppliers
Memory IC and Storage Component - 774-AM29F002BT-55JF - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Access Time 55 ns
Cycle Time 55 ns
View Details
4 suppliers
Memory - Flash - CAT28F020H-12 - 914727-CAT28F020H-12 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; 32-TSOP
View Details
2 suppliers