STMicroelectronics Memory - M28W320CB70N6 M28W320CB70N6

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228409-M28W320CB70N 6 Packaging: Bulk Memory Type: FLASH, NOR Memory Size: 4 MB Interface: Parallel Access Time: 70 ns Categories: Memory Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228409-M28W320CB70N 6 Packaging: Bulk Memory Type: FLASH, NOR Memory Size: 4 MB Interface: Parallel Access Time: 70 ns Categories: Memory Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M28W320CB70N6 - 1228409-M28W320CB70N6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M28W320CB70N6
1228409-M28W320CB70N6
Memory - M28W320CB70N6 1228409-M28W320CB70N6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228409-M28W320CB70N 6 Packaging: Bulk Memory Type: FLASH, NOR Memory Size: 4 MB Interface: Parallel Access Time: 70 ns Categories: Memory Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228409-M28W320CB70N6
Packaging: Bulk
Memory Type: FLASH, NOR
Memory Size: 4 MB
Interface: Parallel
Access Time: 70 ns
Categories: Memory
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
RoHS: Non-Compliant
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now
Memory IC and Storage Component - 2020-M28W320CB70N6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M28W320CB70N6
Memory IC and Storage Component 2020-M28W320CB70N6
Product overview: M28W320CB70N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M28W320CB70N6 can be used for catalog matching and distributor lookup.

Product overview: M28W320CB70N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M28W320CB70N6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1228409-M28W320CB70N6 2020-M28W320CB70N6
Product Name Memory - M28W320CB70N6 Memory IC and Storage Component
Memory Category FLASH, NOR Flash; FLASH, NOR
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 6116SA45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details