STMicroelectronics Memory - Flash - M28W160BT-100GB6T M28W160BT-100GB6T

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073563-M28W160BT-10 0GB6T Memory Type: FLASH, NOR Memory Size: 2 MB Interface: Parallel Access Time: 100 ns Number of Pins: 46 Categories: Flash Alternative Parts (Cross-Reference): M28W160BT-100GB6TM28 W160BT100GB6T; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073563-M28W160BT-10 0GB6T Memory Type: FLASH, NOR Memory Size: 2 MB Interface: Parallel Access Time: 100 ns Number of Pins: 46 Categories: Flash Alternative Parts (Cross-Reference): M28W160BT-100GB6TM28 W160BT100GB6T; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M28W160BT-100GB6T - 1073563-M28W160BT-100GB6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M28W160BT-100GB6T
1073563-M28W160BT-100GB6T
Memory - Flash - M28W160BT-100GB6T 1073563-M28W160BT-100GB6T
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073563-M28W160BT-10 0GB6T Memory Type: FLASH, NOR Memory Size: 2 MB Interface: Parallel Access Time: 100 ns Number of Pins: 46 Categories: Flash Alternative Parts (Cross-Reference): M28W160BT-100GB6TM28 W160BT100GB6T; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073563-M28W160BT-100GB6T
Memory Type: FLASH, NOR
Memory Size: 2 MB
Interface: Parallel
Access Time: 100 ns
Number of Pins: 46
Categories: Flash
Alternative Parts (Cross-Reference): M28W160BT-100GB6TM28W160BT100GB6T;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Data Bus Width: 16 b
RoHS: Non-Compliant
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now
Memory IC and Storage Component - 774-M28W160BT-100GB6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M28W160BT-100GB6T
Memory IC and Storage Component 774-M28W160BT-100GB6T
Product overview: M28W160BT-100GB6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W160BT-100GB6 T can be used for catalog matching and distributor lookup.

Product overview: M28W160BT-100GB6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W160BT-100GB6T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1073563-M28W160BT-100GB6T 774-M28W160BT-100GB6T
Product Name Memory - Flash - M28W160BT-100GB6T Memory IC and Storage Component
Memory Category FLASH, NOR Flash; FLASH, NOR
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Flash Memory, 4Mbit, 120Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 48F3600 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type LCC
View Details