EPROM - OTP Memory IC 4Kb (256 x 16) Parallel 100ns 44-PLCC (16.51x16.51)
IC EPROM 4KBIT PARALLEL 44PLCC
EPROM - OTP Memory IC 4Kbit Parallel 100 ns 44-PLCC (16.51x16.51)
IC EPROM 4KBIT PARALLEL 44PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M27W402-100K6-ND | M27W402-100K6 | M27W402-100K6 | M27W402-100K6 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 44-LCC (J-Lead) | 44-LCC (J-Lead) | ||
| Supply Voltage | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |