STMicroelectronics Memory - Unclassified Memory - M27W201-80K6 M27W201-80K6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 072805-M27W201-80K6 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 2Mb (256K x 8) Access Time: 80ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EPROM
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 072805-M27W201-80K6 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 2Mb (256K x 8) Access Time: 80ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - M27W201-80K6 - 072805-M27W201-80K6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27W201-80K6
072805-M27W201-80K6
Memory - Unclassified Memory - M27W201-80K6 072805-M27W201-80K6
Manufacturer: STMicroelectronics Win Source Part Number: 072805-M27W201-80K6 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 2Mb (256K x 8) Access Time: 80ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 072805-M27W201-80K6
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 2Mb (256K x 8)
Access Time: 80ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: EPROM

Buy Now Datasheet
Memory IC and Storage Component - 774-M27W201-80K6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27W201-80K6
Memory IC and Storage Component 774-M27W201-80K6
256KX8 OTPROM, 80ns, PQCC32, PLASTIC, LCC-32 Product overview: M27W201-80K6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W201-80K6 can be used for catalog matching and distributor lookup.

256KX8 OTPROM, 80ns, PQCC32, PLASTIC, LCC-32 Product overview: M27W201-80K6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W201-80K6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27W201-80K6
Integrated Circuits (ICs) - Memory - Memory M27W201-80K6
IC EPROM 2MBIT PARALLEL 32PLCC

IC EPROM 2MBIT PARALLEL 32PLCC

Supplier's Site
IC EPROM 2MBIT PARALLEL 32PLCC

IC EPROM 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - M27W201-80K6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 2Mbit Parallel 80 ns 32-PLCC (11.35x13.89)

EPROM - OTP Memory IC 2Mbit Parallel 80 ns 32-PLCC (11.35x13.89)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 072805-M27W201-80K6 774-M27W201-80K6 M27W201-80K6 M27W201-80K6 M27W201-80K6
Product Name Memory - Unclassified Memory - M27W201-80K6 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EPROM; EPROM EPROM; Non-Volatile, , EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Access Time 80 ns 80 ns 80 ns 80 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-PLCC (11.35x13.89) PLCC; PLCC 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 71256SA25TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - 585600-006-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers