STMicroelectronics, Inc. Memory - EPROM - M27W201-80F6 M27W201-80F6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210172-M27W201-80F6 Packaging: Tube Mounting Style: Through Hole Technology: EPROM - UV Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 80ns Categories: Integrated Circuits Supplier Device Package: 32-CDIP Frit Seal with Window Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EPROM Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 32-CDIP Window Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: M27W201 Manufacturer Pack Quantity: 12 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210172-M27W201-80F6 Packaging: Tube Mounting Style: Through Hole Technology: EPROM - UV Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 80ns Categories: Integrated Circuits Supplier Device Package: 32-CDIP Frit Seal with Window Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EPROM Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 32-CDIP Window Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: M27W201 Manufacturer Pack Quantity: 12 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - M27W201-80F6 - 1210172-M27W201-80F6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27W201-80F6
1210172-M27W201-80F6
Memory - EPROM - M27W201-80F6 1210172-M27W201-80F6
Manufacturer: STMicroelectronics Win Source Part Number: 1210172-M27W201-80F6 Packaging: Tube Mounting Style: Through Hole Technology: EPROM - UV Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 80ns Categories: Integrated Circuits Supplier Device Package: 32-CDIP Frit Seal with Window Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EPROM Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 32-CDIP Window Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: M27W201 Manufacturer Pack Quantity: 12 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 1210172-M27W201-80F6
Packaging: Tube
Mounting Style: Through Hole
Technology: EPROM - UV
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 80ns
Categories: Integrated Circuits
Supplier Device Package: 32-CDIP Frit Seal with Window
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EPROM
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 32-CDIP Window
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: M27W201
Manufacturer Pack Quantity: 12
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-M27W201-80F6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27W201-80F6
Memory IC and Storage Component 774-M27W201-80F6
IC EPROM 2M PARALLEL 32CDIP Product overview: M27W201-80F6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W201-80F6 can be used for catalog matching and distributor lookup.

IC EPROM 2M PARALLEL 32CDIP Product overview: M27W201-80F6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W201-80F6 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M27W201-80F6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 2Mbit Parallel 80 ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 2Mbit Parallel 80 ns 32-CDIP Frit Seal with Window

Buy Now Datasheet
IC EPROM 2MBIT PARALLEL 32CDIP

IC EPROM 2MBIT PARALLEL 32CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1210172-M27W201-80F6 774-M27W201-80F6 M27W201-80F6 M27W201-80F6
Product Name Memory - EPROM - M27W201-80F6 Memory IC and Storage Component Memory Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM
Access Time 80 ns 80 ns 80 ns 80 ns
Operating Temperature -40 to 85 C (-40 to 185 F) 0 C (32 F) -40 to 85 C (-40 to 185 F)
Package Type DIP CDIP DIP; 32-CDIP (0.600\", 15.24mm) Window
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27HC256L-90/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 90 ns
Density 256 kbits
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers