Manufacturer: STMicroelectronics
Win Source Part Number: 784914-M27W102-80K6
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-LCC
Mounting: SMD
Technology: EPROM - OTP
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 80ns
Part Status: Obsolete(EOL)
Family Name: M27W102
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 44-PLCC
Alternative Parts (Cross-Reference): AM27C1024-255JI; AM27C1024-70JC; TMS27PC210A-12FNE; AM27C1024-55JC;
Introduction Date: June 02, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
64KX16 OTPROM, 80ns, PQCC44, PLASTIC, LCC-44 Product overview: M27W102-80K6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W102-80K6 can be used for catalog matching and distributor lookup.
IC EPROM 1MBIT PARALLEL 44PLCC
IC EPROM 1MBIT PARALLEL 44PLCC
EPROM - OTP Memory IC 1Mbit Parallel 80 ns 44-PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 784914-M27W102-80K6 | 774-M27W102-80K6 | M27W102-80K6 | M27W102-80K6 | M27W102-80K6 |
| Product Name | Memory - EPROM - M27W102-80K6 | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM; Non-Volatile | EPROM; Non-Volatile, , EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Access Time | 80 ns | 80 ns | 80 ns | 80 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |