STMicroelectronics, Inc. Memory - Unclassified Memory - M27W101-80N6TR M27W101-80N6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1064956-M27W101-80N6 TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 80ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1064956-M27W101-80N6 TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 80ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - M27W101-80N6TR - 1064956-M27W101-80N6TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27W101-80N6TR
1064956-M27W101-80N6TR
Memory - Unclassified Memory - M27W101-80N6TR 1064956-M27W101-80N6TR
Manufacturer: STMicroelectronics Win Source Part Number: 1064956-M27W101-80N6 TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 80ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1064956-M27W101-80N6TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (128K x 8)
Access Time: 80ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-M27W101-80N6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27W101-80N6TR
Memory IC and Storage Component 774-M27W101-80N6TR
128KX8 OTPROM, 80ns, PDSO32, 8 X 20 MM, LEAD FREE, PLASTIC, TSOP-32 Product overview: M27W101-80N6TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W101-80N6TR can be used for catalog matching and distributor lookup.

128KX8 OTPROM, 80ns, PDSO32, 8 X 20 MM, LEAD FREE, PLASTIC, TSOP-32 Product overview: M27W101-80N6TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27W101-80N6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M27W101-80N6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 80 ns 32-TSOP

EPROM - OTP Memory IC 1Mbit Parallel 80 ns 32-TSOP

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32TSOP

IC EPROM 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1064956-M27W101-80N6TR 774-M27W101-80N6TR M27W101-80N6TR M27W101-80N6TR
Product Name Memory - Unclassified Memory - M27W101-80N6TR Memory IC and Storage Component Memory Memory
Memory Category EPROM; EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM
Access Time 80 ns 80 ns 80 ns 80 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - DS2502X1#U - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Density 1 kbits
View Details